Products/Services for Vector Laser Rangefinder Binoculars
-
Binoculars - (63 companies)Binoculars are lens assemblies used for magnifying and viewing distant objects stereoscopically. Applications They are typically portable, hand-held assemblies used for: bird-watching astronomy surveillance other viewing applications Because...
-
Lasers - (710 companies)Lasers are devices that produce intense beams of monochromatic, coherent radiation. The word "laser " is an acronym for Light Amplification by Stimulated Emission of Radiation. Lasers are devices that produce intense beams of monochromatic, coherent...
-
Vector Network Analyzers - (68 companies)Vector Network Analyzers (VNA) Information. Vector network analyzers (VNA) measure the complex transmission and reflection characteristics of two-port devices in the frequency domain. They sample the incident signal, separate the transmitted...
-
Laser Mounts - (14 companies)Laser mounts are devices that keep a laser in position on an optical table. Laser mounts are devices that keep the optical components of a lens in position. There are many different types of products. Types of Laser Mounts. Cylindrical laser mounts...
-
Laser Printers - (315 companies)Image Credit: Softchoice Corporation | Vision Computers, Inc. | CompUSA. Laser printers use a laser beam to produce an image on a drum that is rolled through a reservoir of toner. The beam is picked up by the charged portions of the drum to fuse...
-
Laser Cutting and Welding Machines - (332 companies)Laser cutting machines and laser welding machines use a high-powered laser to cut or perforate materials in plate or sheet form. Laser cutting machines and laser welding machines use a high-powered laser to cut or perforate plates or sheets made...
-
Optical Micrometers and Laser Micrometers - (71 companies)Laser micrometers measure extremely small distances using laser technology. Laser micrometers are used in both laboratory and production settings. In production setting, CCD or shadow based laser micrometers provide accurate results when gaging high...
-
Alignment Lasers - (18 companies)Alignment Lasers are lasers that create an extremely accurate reference point, line, or shape for aligning machines in industrial processes. Alignment lasers are industrial laser devices that provide precision alignment. They enable a variety...
-
Laser Marking and Laser Engraving Services - (297 companies)Image Credit: Pad-printing | Caliber Engraving | Protomatic. Laser marking and laser engraving services use a computer-controlled laser beam to discolor the surface of a component, or engrave it by vaporizing the material. The laser can...
-
Laser Drivers - (61 companies)Laser drivers control and manage the operation of lasers used for switching in optical networks. Laser drivers control and manage the operation of lasers used for switching in optical networks such transmission systems, optical transmitters...
Product News
-
TechInsights Inc.
TechInsights Teardown: Valeo Lidar Scala Gen 2 laser rangefinder The lidar market is exploding as the technology is quickly being integrated into the automotive market for current vehicles and future next-generation cars that will include autonomous functionalities. Lidar is also being used for a variety of other applications such as smart cities and lighting, pedestrian tracking, population counting, traffic monitoring, indoor 3D mapping and much more. The Valeo Lidar Scala Gen 2 laser rangefinder is targeted for the automotive sector and has... (read more) -
Modern Linear Incorporated
Vector Linear Guides: Benefits Our Vector Quad & Vector Trio Linear Guide line of products offer an easy, pre-assembled solution to individual components. Both the Vector Trio & Vector Quad linear guides are made from our off-the-shelf guide rollers and single edge track. Carriage plate and rail extrusions are made from T6063 aluminum, anodized for protection. All hardware is 18-8 stainless steel. Vector linear guides are also available in a stainless steel version using 440C stainless steel guide rollers and 420 stainless... (read more)Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Tinius Olsen, Inc.
Introducing Vector – the Future of Extensometry Tinius Olsens' new VectorExtensometer is real a step change in extensometer technology, capable of replacing multiple contacting and non-contacting sensors with a single, industry specific instrument. Integrating adaptive AI capabilities with optical hardware, Vector reduces test throughput times and complexity, automating the process of capturing strain, improving measurement accuracy, data consistency and operator safety. Download White Paper (read more)Browse Deflectometers and Extensometers Datasheets for Tinius Olsen, Inc. -
Modern Linear Incorporated
Lubricator Option to Vector Quad Linear Guide Modern Linear has added to the capabilities of the Vector Quad Linear Guide by introducing a lubricator and roller cover option. Oil saturated felt deposits lubrication between the rollers and track, extending life and reducing maintenance. 2 versions allow for access to adjustable bushings or cover rollers for protection. Learn more. (read more)Browse Linear Bearings Datasheets for Modern Linear Incorporated -
Modern Linear Incorporated
Vector Trio: Compact, Versatile Linear Guide The Vector Trio offers an easy to install alternative to components. This linear guide system incorporates three standard v-groove guide rollers fixed to a narrow carriage plate. The mating rail incorporates two sections of standard single edge track in an U-shaped aluminum extrusion. This linear guide system creates a very compact design, ideal for two rail applications needed to transport large size (wide and long) loads. The Vector Trio utilizes a design feature unique to Modern Linear... (read more)Browse Linear Slides and Linear Stages Datasheets for Modern Linear Incorporated -
Novotechnik U.S., Inc.
Wheel Vector Sensing with Rotary sensor P6501 P6501 Data Sheet. Wheel Vector Sensing. Product: Rotary sensor P6501. Among other things, the wheel vector sensors are used for studying camber angle variations (e.g. when cornering), measuring wheel position variations and recording positions while driving on test courses and racing tracks for simulators. These types of sensors provide important basic characteristics for design purposes, e.g. dimensioning wheelhouses, wheel suspension systems or determining the stress of the material... (read more)Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Siglent Technologies NA, Inc.
SIGLENT's New 7.5 GHz Vector Network Analyzer The SVA1000X line of spectrum analyzers include all-digital IF technology, 10.1 inch (1024 x 600) multi-touch screen, plus mouse and keyboard support. Key specificications include: -156 dBm/Hz Displayed Average Noise Level. -99 dBc/Hz @10 kHz Offset Phase Noise (1 GHz, Typ.). Level Measurement Uncertainty < 1.2 dB. 1 Hz Mininum Resolution Bandwith (RBW). The SIGLENT SVA1000X Series Spectrum & Vector Network Analyzers are powerful and flexible tools for RF signal and network analysis... (read more)Browse Spectrum Analyzers and Signal Analyzers Datasheets for Siglent Technologies NA, Inc. -
Modern Linear Incorporated
Vector Quad Linear Guide by Modern Linear The Vector Quad is an all purpose linear guide suitable for a wide variety of applications. This linear guide system incorporates four standard v-groove guide rollers fixed to the corners of a carriage plate, creating superior load capacity in all directions. The mating rail incorporates two sections of standard single edge track in a rectangular aluminum extrusion. This linear guide system creates a low profile design, ideal for single rail applications. The Vector Quad utilizes a design... (read more)Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Siglent Technologies NA, Inc.
New Vector Network Analyzers 9 KHz to 8.5 GHz Siglent Model SNA5000X Vector Network Analyzer Specifications include: Frequency Range from 9 KHz up to 4.5 GHz / 8.5 GHz. Output Level of -55 dBm to +10 dBm. Trace Noise of 0.003 dB rms, 0.03 rms. Dynamic Range of 125 dB. 1 inch Touch Screen. 2 and 4-Port Models. There are five sweep types: Linear-Frequency, Log-Frequency, Power-Sweep, CW-Time, and Segment-Sweep mode. The SNA5000A series VNAs also support scattering-parameter correction of SOLT, SOLR, TRL, Response, and Enhanced Response... (read more)Browse Vector Network Analyzers Datasheets for Siglent Technologies NA, Inc. -
CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
Supercontinuum Laser / fiber laser Application: Broad band Spectroscopy. OCT. Industry inspection. Fiber sensing. Fluorescence spectroscopy. Features: White light emission available starting 470 nm up to 2400 nm. Total average power: >200mW. Picosecond pulses(~350ps). Spatially singlemode(M2 <1.1). Rep. rate up to 2MHz. If you are interested in our products please feel free to contact me. (read more)Browse Lasers Datasheets for CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
-
A Property-Based System Design Method with
Application to a Targeting System for Small UAVs
This core competence is utilized in the highly successful family of VECTOR Rangefinder Binoculars and in the Laser Range Finder (LRF) modules widely used by prime contractors in their systems.
-
Canadian FAC expansion stretches training capacity
Other in-service equipments include the AN/PAQ-2A IR pointer (the PAQ-4 is under evaluation); a Vectronix Vector IV binocular target acquisition system; a Thales Sophie hand-held thermal imager; and the ESL-200 MELIOS laser rangefinder .
-
Remote landslide mapping using a laser rangefinder binocular
and GPS
Despite the clear advantages, landslide mapping using the rangefinder binocular has limitations. .... First, only landslides that can be clearly seen from viewpoints, and that are at distances within the operational range of the laser rangefinder (6 km, for the Vectronix VECTOR IV), can be measured successfully.
-
Switzerland's defense industry sets out its stall in foreign fields
It has sold more than 10,000 such equipments to US and other major forces todate, spearheaded by its Vector IV rangefinder that it introduced in 1994. .... This x7-magnification 1.6kg binocular includes a Class 1 eyesafe 1.55m laser diode for rangefinding out to 4km, an integral digital magnetic compass (DMC) and inclinometer for azimuth and vertical angle measurement, and a Global Positioning System interface to permit…
-
THE INFLUENCE OF FOLD AND FRACTURE DEVELOPMENT ON RESERVOIR BEHAVIOR OF THE LISBURNE GROUP OF NORTHERN ALASKA
The Rockwell Viper laser rangefinder binoculars were, in my opinion, worth every penny of their (huge) cost, if only because their superb optics allowed me to pick out many details that would otherwise have been completely invisible. .... Any rangefinder with capabilities less than the Viper (such as the Leica Vector ) would have been inadequate…
-
The Influence of Fold and Fracture Development on Reservoir Behavior of the Lisburne Group of Northern Alaska
The Rockwell Viper laser rangefinder binoculars were, in my opinion, worth every penny of their (huge) cost, if only because their superb optics allowed me to pick out inany details that would otherwise have been completely invisible. .... Any rangefinder with capabilities less than the Viper (such as the Leica Vector ) would have been inadequate…
-
Evaluation of aerodynamic parameters from infrared laser tracking of free-gliding white storks
To track flight paths in free flight, we used the laser rangefinder system Vector IV (Vectronix, Heerbrugg, Switzerland). .... The whole system was fully integrated into a pair of LeicaÒ 79 binoculars .
-
Building a multimodal human-robot interface
We are expanding our vision capabilities by changing to binocular vision.). .... To detect these natural gestures, our robots use a laser rangefinder that emits a horizontal plane of light 30 inches above the floor. .... sensor, the robot can track the user’s hands and interpret their motion as vectors or mea- sured…
-
Field tests of a handheld laser communications/position-finding binocular system
F and stabilized laser, integrated the Iasercom hardware into an empty Leica Vector shell, but involved less than optimum optical paths within the contines of a package designed for a different use. Also. there was no laser range finding or digiul magnetic .... Finally, a design that kept the lasercom hardware separate from the binocular optics was chosen. .... To ppM ouvEnsloN AUDIO PPM c LEICA vEc-ron LASER SERIAL DATA 'E RANGEFINDER DATA PPV 1'0…
-
NAVAL
POSTGRADUATE
SCHOOL
The unit consists of a day-night laser rangefinder , a laser designator, and a computer component for digital message processing known as a Target Handoff System. .... for a JTAC utilizing the TLDHS involves two additional radios, a computer, laser binoculars and power supply. .... Moreover, another Marine carries the ground laser target designator (GLTD) and the Vector 21 binocular laser range…