-
Supplier: Pollution Systems
Description: Venturi Scrubbers & Particulate Scrubbers Particulate Scrubbers, often called Venturi Scrubbers, are effective at removing particulate from exhaust with high efficiency. Particulate scrubbers have several advantages compared to other dust collection equipment. They
- Efficiency: 99 %
- Orientation: Vertical
- Process Type: Wet
- Separation / Filtration System: Venturi
-
Supplier: EnviroCare International, Inc.
Description: low concentration, they affect stack opacity. They may contain significant concentrations of heavy metals. They are most difficult to capture, requiring very high energy for conventional venturi scrubber systems or the addition of a Wet Electrostatic Precipitator (WESP
- Pollutants Scrubbed: Acid, Other Pollutants
- Process Type: Wet
- Separation / Filtration System: Venturi
-
Supplier: IMI Norgren
Description: The VP92 Series vacuum pumps are solenoid controlled, designed to interface directly onto a MAC 92 Series Sub Base. These high flow vacuum pumps can be used directly in a valve stack to provide vacuum, rather than compressed air in a cylinder port. This eliminates the need for additional
- Application: General Purpose / Industrial, Food Processing, Medical / Laboratory
- Mounting: Benchtop
- Operating Temperature: -23 to 122 F
- Vacuum Pump Stages: Single Stage
-
-
Supplier: Fisher-Klosterman
Description: section to handle gas temperatures of up to 2000 degrees F (1100 degrees C), utilizes a venturi throat to capture particles with water droplets and send them to the separator. The separator, or tower, includes a packing section for gas absorption along with a mist eliminator to ensure a clean
-
Supplier: HVACQuick.com
Description: . The venturi action starts air moving up the stack instantly & keeps it moving smoothly. These units are quick and easy to install and completely automatic in operation. In-Line Draft Inducers are built for long-lasting, trouble-free service and available in sizes and capacities to
-
Supplier: HVACQuick.com
Description: proper exhaust of combustion gases. The venturi action starts air moving up the stack instantly & keeps it moving smoothly. These units are quick and easy to install and completely automatic in operation. In-Line Draft Inducers are built for long-lasting, trouble-free service and
-
Supplier: HVACQuick.com
Description: . The venturi action starts air moving up the stack instantly & keeps it moving smoothly. These units are quick and easy to install and completely automatic in operation. In-Line Draft Inducers are built for long-lasting, trouble-free service and available in sizes and capacities to
-
Supplier: HVACQuick.com
Description: buildings prevent proper exhaust of combustion gases. The venturi action starts air moving up the stack instantly & keeps it moving smoothly. These units are quick and easy to install and completely automatic in operation. In-Line Draft Inducers are built for long-lasting, trouble-free
-
Supplier: Clean Air Industries
Description: ensures no disturbance below the filters where the dust has settled, offering efficient cleaning both during operation and shutdown. Key Features Zero Velocity Design: Our unique structure ensures no movement at the base of each filter stack. This lets the dust
- Airflow: 6000 to 12000 SCFM
- Applications: Abrasives, Fine Powders, Metalworking Chips / Fluids, Welding Fumes
- Efficiency: 99.5 %
- Minimum Particle Size Filtered: 5.00E-5 µm
-
Supplier: Pollution Systems
Description: impact and entrain particulates from the waste gas stream and collecting them in the sump for blowdown. The treated air stream is discharged through the exhaust stack. The scrubber’s design will be impacted by a wide range of variables such as: What is the nature of the
- Orientation: Horizontal
- Pollutants Scrubbed: Other Pollutants
- Process Type: Wet
-
Supplier: Hartzell Air Movement
Description: tempered air, smoke, dust and fumes. This heavy-duty industrial exhaust fan is a three-piece unit, including a belt drive duct fan mounted on a spun Venturi panel with a stack cap backdraft damper. Able to be built with most of Hartzell’s Tubeaxial Fans, the Series 69 Upblast Roof
- Design Configuration: Other
- Drive Options: Direct Drive, Belt Drive
- Features: Inspection / Access Doors
- Material: Aluminum, Steel, Stainless Steel
Find Suppliers by Category Top
Conduct Research Top
-
Ducon Receives Turnkey Order for a Coal Handling System
Ducon Dynamic UW-4 or Venturi scrubbers remove extremely fine particles exhausted by the cyclones. Ducon scrubbers are also used in mill ventilation applications on crushers, screen and conveyors. Many coal mining dust collection installations today are in need of upgrading to improve stack losses
More Information Top
-
Handbook of Petroleum Processing
An ID fan pulls the air out of the plenum and exhausts it to the atmosphere through a venturi stack .
-
CERAMIC ABSTRACTS
Venturi stack for exhausting corrosive gases and fumes containing viscous materials.
-
The demonstration of an advanced cyclone coal combustor, with internal sulfur, nitrogen, and ash control for the conversion of a 23 MMBtu/hour oil fired boiler...
stack venturi wet scrubber performed weil, giving a clean white, steam plume at .
-
Development and testing of a high efficiency advanced coal combustor phase III industrial boiler retrofit. Technical progress report No. 17, 18 and 19, Septemb...
The venturis and bags were removedfrom the cages, the bags were put into drums for disposal, and the cages and venturis were stacked on the roof of the boilerhouse.
-
Laser Rayleigh and Raman diagnostics for small hydrogen/oxygen rockets
The chamber is evacuated by means of a supersonic diffuser which is driven by a two stage venturi ejector stack .
-
Air Emission Inventory for the Idaho National Engineering Laboratory, 1993 emissions report
It is a seven-cell, induced draft tower with 22-foot diameter venturi exhaust stacks and drift eliminators.
-
Incinerator performance: post-trial-burn importance of monitors
Stack gas Venturi scrubber inlet gas or baghouse inlet gas .
-
Sustainable Design: The Science of Sustainability and Green Engineering
able to har ness the stack and venturi effects to create negative pressure and ventilate the inter ior of a building without relying on mechanical means.
-
Engineering Task Plan for a vapor treatment system on Tank 241-C-103
4.0 SYSTEM FUNCTIONAL PERFORMANCE DESCRIPTION The mixing system will consist of a skid mounted mixing blower, draw tube/ venturi , and stack .
-
LESSONS LEARNED FROM PREVIOUS WASTE STORAGE TANK VAPOR CONTROL ATTEMPTS ON SINGLE SHELL TANK (SST) & DOUBLE SHELL TANK (DST) FARMS
The mixing system w i l l consist o f a skid mounted mixing blower, draw tube/ venturi , and stack . f o r reference only.
Indicates content that may require registration and/or purchase.