Products/Services for Weatherproof Coaxial Junction Boxes
-
Terminal and Junction Boxes - (549 companies)How to Select Terminal and Junction Boxes Terminal and junction boxes are used to house electrical components and facilitate wiring. Selection Considerations When selecting terminal or junction boxes, correct size and adequate protection...ShapeMaterialNEMA Rating
-
Boxes and Crates - (256 companies)Image credit: Baker Corp. | GLobal Industrial | Quantum Storage Systems. Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications. Boxes...
-
Solar Junction Boxes - (13 companies)Solar junction boxes are used to house solar cables. Solar junction boxes are protective enclosures that house electrical components for combination, connection, and termination for photovoltaic systems. They are also referred to as PV junction...
-
Coaxial Connectors - (483 companies)Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have...
-
Flashing (weatherproofing) - (39 companies)Flashing (weatherproofing) is a product used to provide a weatherproof seal around penetrations in a building's roof or walls. Flashing (weatherproofing) is a product used to provide a weatherproof seal around penetrations in a building's roof...
-
Coaxial Cables and Triaxial Cables - (730 companies)Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath...
-
Tool Boxes and Tool Cabinets - (291 companies)How to Select Tool Boxes and Cabinets. Tool boxes and cabinets are enclosed cases for storing, organizing, and carrying tools. They are also used to protect tools from outside weather elements. Construction. Tool boxes and cabinets are generally...
-
Valve Boxes and Curb Boxes - (34 companies)Valve boxes and curb boxes are underground devices that protect valves within water, wastewater and gas utility lines. They also permit access for valve operation. Valve boxes and curb boxes telescope outwards and consist of upper and lower sections...
-
Coaxial Terminations - (99 companies)Coaxial terminations are electrical devices that connect to the ends of coaxial cables to prevent signals from reflecting back when they reach the end of the cable. They differ in terms of frequency range, power rating, voltage standing wave ratio...
-
Gloveboxes and Isolators - (113 companies)Gloveboxes and isolators are used to contain hazardous substances or materials that must not come in contact with the outside environment.
Product News
-
Switches Unlimited
Hammond Junction Boxes for Harsh Environments Switches Unlimited has announced Hammond Manufacturing 's release of two new series of junction box enclosures that are suitable for outdoor, industrial or corrosive applications. According to Hammond, the new C3SC Series Type 3/12/4 and C4XSC Series Type 4X Junction Boxes are a more economical alternative than traditional hinged, panel enclosures. For those currently struggling with leaking or rusting light-duty Type 1 junction boxes, this new release could provide the proper solution... (read more) -
Hammond Manufacturing Company Inc.
EJ Series Junction Boxes by Hammond Hammond Manufacturing 's series of Eclipse Junior enclosures are suitable for use as junction boxes, instrument enclosures, electrical wiring boxes, and more, and are available in a large range of sizes. The EJ series enclosures offer NEMA Type 3R, 4, 12, and 13 protection and are built to house a variety of electrical and electronic instruments and components. Door latches include quarter turn slots for added safety in the field. Constructed of formed mild steel with smooth, continuously... (read more)Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Dongguan Yili Electronics Co., Ltd.
Junction Box Class 2 Diode Lighting Transformer Magnetic dimmable lighting drivers & transformers supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers: PWM dimmers, on/off switches, MLV dimmers, 0-10 dimmers, and RGB controllers. All dimmers have been tested with our LED drivers in the laboratory. Installation: Integrated Junction Box with Multiple Knock-Outs for Easy Installation. Protection: Equipped with circuit... (read more)Browse LED Drivers Datasheets for Dongguan Yili Electronics Co., Ltd. -
bisco industries
nVent HOFFMAN : Screw Type Junction Box Solutions nVent HOFFMAN's High-Quality Mild Steel Enclosures are ideal for a variety of industrial challenges. These rigid-bodied enclosures provide superior ease of access without sacrificing a secure seal. They are easy to install and are time-tested. All enclosure types carry the NEMA rating necessary for the application. These enclosures are available with modifications in 28 custom colors with simple holes and cutouts. Features & Benefits: Seams continuously welded and ground smooth. Continuous... (read more) -
Dongguan Yili Electronics Co., Ltd.
Junction Box All Purpose Magnetic Diode LED Driver Magnetic dimmable lighting drivers & transformers supply low-voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers: PWM dimmers, on/off switches, MLV dimmers, 0-10 dimmers, and RGB controllers. All dimmers have been tested with our LED drivers in the laboratory. Installation: Integrated Junction Box with Multiple Knock-Outs for Easy Installation. Protection: Equipped with circuit... (read more)Browse LED Drivers Datasheets for Dongguan Yili Electronics Co., Ltd. -
UIY Inc.
Dual junction isolator 10MHz to 40GHz Dual Junction Isolator. Frequency range 10MHz to 40GHz, up to 500W power. Military, space and commercial applications. Low insertion loss, high isolation, high power handling. Custom design available upon request. Product types: Coaxial type 10MHz to 27.5GHz, FM,VHF,UHF,GSM,CDMA,WCDMA,LTE,L.S.C.X band. Model No. Freq.Range. (MHz). BW. Max. IL. (dB). Isolation. (dB). VSWR. Forward. Power(W). Reverse. Power(W). Connector. Type. Temp. ( C). Dimension. LxWxH(mm). UIYCDI16080A. 10~55. 20%. 2.4. 40... (read more)Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Backer Marathon, Inc.
Box Heaters Box Heaters built as square or rectangle heaters are efficient for heating dies on plastic extruders or the barrels of twin extruders. They can be manufactured in one or two piece construction. Please supply detailed drawings or sample part when ordering or for quoting. (read more)Browse Industrial Heaters Datasheets for Backer Marathon, Inc. -
Chief Enterprises LLC
Weatherproof ISO Relay Connector (With Vent) Kit Rain or shine, our ISO Relay Connector kit consists of all needed components to upgrade your system including terminals, a TPA, and more. Contents of the Weatherproof ISO Relay Connector (With Vent) Kit include: C1257 Relay Connector, ISO Mini, Weatherproof, with Vent. 1241412-1 Terminal, MCP 6.3, 0.5-1.0. 1241416-1 Terminal, MCP 6.3, 4.0. P839 TPA, Weatherproof Relay Connector. HFV15/12-Z5T-R(257) Relay, Mini ISO W/P, SPDT, R. 1394512-1 Seal, MCP 6.3, 3.4-3.7, Blue. 1394511-1 Seal, MCP 6.3... (read more)Browse Fuse Holders Datasheets for Chief Enterprises LLC -
UIY Inc.
2 to 4GHz Wideband Coaxial Circulator Model No.: UIYBCC3234A. Freq.Range: 2.0 ~ 4.0GHz. BW Max: Full band. IL (dB) <= 0.6dB. Isolation (dB) >= 17dB. VSWR <= 1.35:1. Forward Power(W) : 100W. Reverse Power(W) : 100W. Connector Type: SMA-Female, N-Female. Temp. ( C): +10 ~ +70 C. Dimension LxWxH(mm): 32x34x21mm. Manufacturer: UIY Inc. Datasheet: https://www.uiy.com/Datasheet/UIYBCC3234A.pdf. 2 to 4GHz Wideband Coaxial Isolator. Datasheet: https://www.uiy.com/Datasheet/UIYBCI3234A.pdf. 2 to 4GHz Dual junction Circulator & Isolator... (read more)Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
SemiNex Corporation
Triple Junction, SOA & Array Available! SemiNex offers high-power 1550nm Triple Junction lasers, SOA and Arrays that revolutionize LiDAR designs in ToF and coherent/FMCW configurations. (read more)Browse Lasers Datasheets for SemiNex Corporation
-
The Mini-State-A Small Television Antenna
These units are electrically connected to the power supply by a special rf- coaxial /3-wire-control .... The power supply also serves as a junction box for interconnecting the control unit and the VHF/UHF band separator to the radome units. .... Weatherproof antenna radome.
-
A mobile high-power microwave link for vision and sound
The aerial assembly comprises a tripod, a paraboloidal reflector, a head unit containing the microwave equipment, and a junction box . .... All these items are designed to be robust and weatherproof . .... Fig. 1.—Equipment at transmitting end. output is coupled to a waveguide by a short coaxial line.
-
Occam Networks Augments FTTx Product Line With ON 2351 Optical Network Terminal
It features a hardened, weatherproof enclosure and low profile aesthetically-pleasing design. .... The ON 2351 provides IP video services using 10/100 Base T and/or HPNAv3 coaxial cable to compatible set top boxes . .... Join your peers .
-
Aeroflex Adds New Test Capabilities To IFR 6015 Avionics Test Set
Compact, lightweight and weatherproof , the IFR 6015 is a battery-powered portable unit designed to test the … may be directly connected to the unit under test via a supplied RF coaxial cable via the … storage for the 6015, its directional antenna, RF coax cable, antenna shield, breakout box , and power supply/charger. .... Join your peers .
-
Billion Dollar Market For Remote Radio Heads In 2014
…design is now becoming anachronistic because it is expensive, and because the required coaxial cable running up .... The solution: "distributed base stations" in which the RF portion (along with suitable processing and an optical interface) is placed into a weatherproof box mounted on the tower near the antennas. .... Join your peers .
-
Wifi Broadband Networks for Wide Rural and Remote Areas
Lightning can ignite the box if the materials are flammable. .... The LNR 400 coaxial cable selected for the work exhibited both qualities with a loss of 0 .... The use of adapters that have a short flexible coaxial cable joining the two connectors allows easier .... Any external connectors or equipment must be weatherproofed to prevent moisture from entering the connector.
-
New products
This new option joins a host of other advanced software options, including FDD-LTE and TD-LTE … low EVM and high linear power provide an attractive option for set-top boxes , routers, access points … combines the GPS- Antenna, the GPS receiver and the Grandmaster clock in a compact and weatherproof housing. .... the OTMC 100 Grandmaster Clocks into computer net- works without the need of any coaxial RF cabling.
-
TV Cable termination questions - Self Help Forums
Join Date. .... 1) use a good quality coaxial cable - the industry standard is Quad shield to eliminate unwanted signals … moving into 300k homes and finding out that there cable modem or digital box won't work because .... The connectors themself are supposedly weatherproof , and the stripping tool is basically foolproof.
-
Rural/Remote WiFi Wireless Broadband System
Lightning can ignite the box if the materials are flammable. .... The LNR 400 coaxial cable selected for the work exhibited both qualities with a loss of 0 .... The use of adapters that have a short flexible coaxial cable joining the two connectors allows easier .... Any external connectors or equipment must be weatherproofed to prevent moisture from entering the connector.
-
A detachable mobile and adjustable telemetry system
…covered in 1.27 cm (SAE: ½ in) thick padding, then covered with weatherproof outdoor carpeting to … one side of the mast and a 7.62 m (SAE: 25 ft) coaxial antenna cable was .... The compass was comprised of an Autocomp 1000 remote heading sensor, remote digital display, remote keypad, and junction box .