-
Supplier: L-com, Inc.
Description: pushed or pulled through the enclosure. Filters for both ports are easily removable for cleaning and replacement. The fan turns on when the internal temperature rises to 120° F (49° C) ±5° and turns off at 90° F (32° C) ±10°. The cooling fan does not require
- Depth: 5 inch
- Length / Height: 12 inch
- Type: NEMA / IP Enclosures
- Width/Diameter: 10 inch
-
Supplier: L-com, Inc.
Description: Enclosure Fully gasketed padlockable raised lid, Vented with Thermostat controlled Cooling Fan Heavy duty hook-and-loop tape for mounting equipment in enclosure NEMA Type 3R, 3RX / IP24 rated Removable 120 VAC power module Application
- Depth: 4 inch
- Length / Height: 14 inch
- Width/Diameter: 10 inch
-
Supplier: L-com, Inc.
Description: molded UV stabilized ABS. Three gasketed mounting holes are provided inside the enclosure for easy installations. Features Compact Weatherproof Molded ABS Enclosure Fully gasketed padlockable raised lid , Vented with Rain Guards and Thermostat controlled Cooling
- Depth: 4 inch
- Length / Height: 14 inch
- Width/Diameter: 10 inch
-
-
Industrial Enclosures - 14x12x7 Inch 240 VAC Weatherproof Enclosure with Cooling Fan -- NB141207-20FSupplier: L-com, Inc.
Description: mounting plate and can accommodate additional equipment to be placed in the enclosure. Cooling Fan... The NB141207-20F model includes a thermostat controlled Cooling Fan that is powered via the mounting plate terminal strip. The high airflow, low noise fan
- Depth: 7 inch
- Length / Height: 14 inch
- Width/Diameter: 12 inch
-
Supplier: Allied Electronics, Inc.
Description: Start with the Box... The box is a rugged weatherproof enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for high temperature or corrosive environments. The mounting flange allows it to be
- Features: Hinged Cover
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 5
- Material: Other
-
Supplier: Transtector Systems, Inc.
Description: polycarbonate cabinet enclosure for outdoor use incorporates built-in fan cooled system. Transtector NEMA enclosure box with fan cooling is controlled by a mechanical thermostat circuit. TEBPC181610-1HF outdoor IP24 NEMA 3R enclosure cabinet
- Depth: 10 inch
- Features: Hinged Cover, Locking, Ventilated
- Ingress Protection(IP) Rating Against Foreign Objects: Type 2
- Ingress Protection(IP) Rating Against Moisture: Type 4
-
Supplier: Transtector Systems, Inc.
Description: plate. Our polycarbonate cabinet enclosure for outdoor use incorporates built-in fan cooled system. Transtector NEMA enclosure box with fan cooling is controlled by a solid state thermostat circuit. TEPC181610-1HFS outdoor IP24 NEMA 3R
- Depth: 11.3 inch
- Features: Hinged Cover, Locking, Ventilated
- Ingress Protection(IP) Rating Against Foreign Objects: Type 2
- Ingress Protection(IP) Rating Against Moisture: Type 4
-
Supplier: Transtector Systems, Inc.
Description: mounting plate. Our polycarbonate cabinet enclosure for outdoor use incorporates built-in fan cooled system. Transtector NEMA enclosure box with fan cooling is controlled by a mechanical thermostat circuit. TEPC141206-EHF outdoor IP24 NEMA 3R
- Depth: 7.4 inch
- Features: Hinged Cover, Locking, Ventilated
- Ingress Protection(IP) Rating Against Foreign Objects: Type 2
- Ingress Protection(IP) Rating Against Moisture: Type 4
-
Supplier: Transtector Systems, Inc.
Description: polycarbonate cabinet enclosure for outdoor use incorporates built-in fan cooled system. Transtector NEMA enclosure box with fan cooling is controlled by a mechanical thermostat circuit. TEBPC141206-1HF outdoor IP24 NEMA 3R enclosure cabinet
- Depth: 6 inch
- Features: Hinged Cover, Locking, Ventilated
- Ingress Protection(IP) Rating Against Foreign Objects: Type 2
- Ingress Protection(IP) Rating Against Moisture: Type 4
-
Supplier: Visual Sound, Inc.
Description: Display Devices, Inc. The Pump Topper is a double-sided weatherproof enclosure designed to sit above gas pumps. It features two 24" widescreen LCDs, volume-controlled audio system, and is driven by a high-performance media server. Integrated heating and air conditioning keep your
- Type: Flat Panel Monitor
-
Supplier: IC Realtime, LLC
Description: with internet accessibility, fused power distribution for all 4, 8 or 16 Cameras and 120V AC outlets in a NEMA rated fan cooled weatherproof box. These recorders can be mounted in the harshest conditions while staying hidden from the elements and intruders alike. The NEMA
- Monochrome / Color: Color
Find Suppliers by Category Top
Featured Products Top
-
Kooltronic enclosure cooling fans use cool, ambient air to meet your cooling and ventilation needs efficiently and economically. Enclosure fans and fan trays are ideal for electrical control panel applications with minimal static pressure and (read more)
Browse Electronic Cooling Fans Datasheets for Kooltronic, Inc. -
The Guardian Series All-Weather Enclosure Cooling Fans from Kooltronic are rated for NEMA 4 or NEMA 4X electrical cabinets and are perfect for wash-down environments, wastewater, and other challenging applications where (read more)
Browse Electronic Cooling Fans Datasheets for Kooltronic, Inc. -
Cooling fans for your enclosures with guard and filters are available. Fan motor sizes from 25 to 80 square are available. Please use finger guard that protects your fingers from the (read more)
Browse Uncategorized Products Datasheets for Takachi Electronics Enclosure Co., Ltd. -
pressure levels, does not require a specific pressure Highly reliable, with full 10 year warranty No ambient, dirty or humid air enters the enclosure Can be used on all enclosures, even in tight spaces Operates in environments up to (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
1, Div 2). All of Vortec's Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean, and protected and are a low-cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today's small, compact (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
1, Div 2). All of Vortec's Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean, and protected and are a low-cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by fans. Today's small, compact (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
different cooling capacities; 900,1500,2500 and 5,000 BTU/hr. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
A filter fan may be a better choice. Filter fans are used to provide cooling via forced air circulation. The interior temperature of an enclosure can be reduced by channeling cooler, filtered outside air into the enclosure, and pushing hot air out of the (read more)
Browse Electronic Cooling Fans Datasheets for STEGO -
available in 4 different cooling capacities from 900 to 5,000 BTU/hr. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
Thermal testing has proven that natural convection cooling is not adequate for today’s smaller, high power density enclosures. Heat dissipation by forced convection (fan cooling) is the most frequently used method of cooling. Forced air-cooling systems can provide heat transfer rates (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec
More Information Top
-
Routine Maintenance on AC Inverters (.pdf)
Position 6: Enclosure D— Drip-Proof E— Explosion-Proof TENV F— Fan Cooled N— TENV O— Open S— Splashproof W— Weatherproof , Severe Duty, Chemical Duty, WASHGUARD™ - TEFC X— Explosion-Proof TEFC V— Weatherproof, Severe Duty, Chemical Duty, WASHGUARD™ - TENV … frame mounting/shaft rigid J— 48 frame - 56 frame mounting/shaft resilient K— Rigid mount with “C” flange L— …