Products/Services for Zinc Oxide Wipes
-
Wipes and Wipers - (218 companies)Wipes and wipers include wet, dry, and biocide-saturated microfiber cloth, paper, foam, and nonwoven sheets for medical, fiber optic, laboratory, electronic, and other critical cleaning applications. Dry wipes and dry wipers do not contain any wet...TypesMaterial / BackingFeatures
-
Zinc and Zinc Alloys - (120 companies)How to Select Zinc and Zinc Alloys. Zinc and zinc alloys are non-ferrous alloys that are used widely in the production of die cast components. Types of Zinc and Zinc Alloys. Zinc-base alloys are used for two main functions, casting and wrought...
-
Metal Oxide Varistors (MOVs) - (75 companies)Metal oxide varistors (MOV) are semiconductors that protect electronic components and systems from transient voltages. Construction and Operation. These clamping devices contain a matrix of zinc oxide grains sandwiched between two metal plates which...
-
Cleaning Agents and Surface Treatments - (1874 companies)Cleaning agents and surface treatments includes liquid cleaners, degreasers, strippers, passivators, etchants, solutions and additives for cleaning and surface preparation.
-
Oxide Ceramics - (195 companies)Oxide ceramics include alumina, zirconia, silica, aluminum silicate, magnesia and other metal oxide based materials. Features. Oxide ceramics are inorganic compounds of metallic (e.g., Al, Zr, Ti, Mg) or metalloid (Si) elements with oxygen. Oxides...
-
Oxidation Equipment - (54 companies)Oxidation equipment sterilizes wastewater via oxidative chemical processes. Oxidation equipment refers to the mechanisms and devices that chemically treat water via oxidation. Strong chemical oxidizers are introduced into supplies of wastewater...
-
Aluminum Oxide and Alumina Ceramics - (213 companies)Aluminum oxide and alumina ceramics have excellent wear characteristics, chemical resistance, compressive strength, high-temperature properties, and dielectric strength. They are used widely because of their versatility and low cost. Their main...
-
Oxidation Reduction Potential (ORP) Electrodes - (109 companies)Oxygen reduction potential (ORP) electrodes are analytical sensors for measuring oxidation-reduction potential (ORP). They are part of an ORP instrument, which also includes a metal half-cell, a reference cell, and a user interface. Oxidation...
-
Oxidation Reduction Potential (ORP) Instruments - (164 companies)Oxidation reduction potential (ORP) instruments measure or monitor ORP in solution. Oxidation reduction potential (ORP) instruments, also known as redox potential instruments, are used to monitor chemical reactions. ORP instruments measure...
-
Metal-Oxide Semiconductor FET (MOSFET) - (228 companies)Metal-oxide semiconductor field-effect transistors (MOSFETs) are electronic switching devices with a conducting channel as the output. An electrode called a gate controls the width of the channel and determines how well the MOSFET conducts. Metal...
Product News
-
Bayou City Bolt & Supply Co., Inc.
Zinc Plating effects on Fasteners Electroplating is the process of adding a thin layer of metal to a workpiece of a different base metal. It is common for jewelry, as it is an inexpensive means to improve visual beauty by adding a layer of gold or other attractive metal. When it comes to mechanical fasteners such as bolts and nuts,electroplating a steel or iron component with zinc provides functionality and reliability that is more than surface deep. Steel is the most common base material for mechanical fasteners... (read more)Browse Bolts Datasheets for Bayou City Bolt & Supply Co., Inc. -
Bayou City Bolt & Supply Co., Inc.
Zinc Plating effects on Fasteners Electroplating is the process of adding a thin layer of metal to a workpiece of a different base metal. It is common for jewelry, as it is an inexpensive means to improve visual beauty by adding a layer of gold or other attractive metal. When it comes to mechanical fasteners such as bolts and nuts, electroplating a steel or iron component with zinc provides functionality and reliability that is more than surface deep. Steel is the most common base material for mechanical fasteners... (read more)Browse Locknuts Datasheets for Bayou City Bolt & Supply Co., Inc. -
Top Seiko Co., Ltd.
Semiconductor Oxidation Process Overview The oxidation process of a silicon wafer is a crucial step in the production of semiconductor devices. This process is employed to create an insulating layer of silicon dioxide on the wafer 's surface, in order to protect and isolate the subsequent electronic components. During the oxidation process, the silicon wafer is exposed to an oxygen-rich environment at high temperatures. The most commonly used method for oxidation is thermal oxidation, where the wafer is heated in a furnace... (read more) -
Harper International Corporation
Custom Industrial Oxidation Ovens Harper's instrumentation improvements include a two-tier balancing methodology, responsive quench system and rapid cool down system, emissions monitoring, and inherently safer pressure relief system. Additionally, Harper's modular construction design is another advancement that sets us apart from the competition. Our ovens have shown a 90% reduction in labor versus similar field erection times into a full line pilot system (300mm). Additionally, Harper's proprietary research oven technology... (read more)Browse Ovens (industrial) Datasheets for Harper International Corporation -
Branch Environmental Corp.
What is CATALYTIC OXIDATION ? CATALYTIC OXIDATION. As the amount of organics in the air decrease, you have to add more supplemental heat. One way to minimize this is to use a Catalyst. Catalysts reduce the temperature required for combustion. For example the operating temperature for a catalytic unit may be in the 600 F / 300 C range. This would reduce the operating cost compared to Direct Thermal Oxidation if the VOC is very low in concentration. Branch can help you evaluate the best choice. Some compounds containing... (read more)Browse Thermal Oxidizers and Catalytic Oxidizers Datasheets for Branch Environmental Corp. -
New Pig Corporation
PIG® Draining Station - Solvent-Contaminated Wipes Draining station helps you manage disposable solvent-contaminated wipes, rags and pads so they can be processed as common waste. Saves you money by avoiding the costs associated with disposal of hazardous waste. Draining station includes the components you need to properly store solvent-contaminated wipes in a closed, labeled container. PIG Latching Drum Lid provides for closed container compliance and one-hand latching convenience. 55-gallon open-head steel drum is strong and durable. Elevated... (read more) -
EXAIR
1/2 " Super Air Wipe For Drying Surfaces EXAIR 's 1/2 " Super Air Wipe TM produces a 360 airstream that can blow off, dry, clean or cool the material passing through it. The split design can be clamped around continuously moving material such as wire, cable, pipe, hose and extruded shapes. The 1/2 " Super Air Wipe ejects a small amount of compressed air through a thin slotted nozzle that pulls in high volumes of surrounding room air. The airflow uniformly ejects from the 360 of its inner diameter. Coupling brackets that hold each half... (read more)Browse Air Knives Datasheets for EXAIR -
Tork
Task-Based Options for Industrial Wiping Solutions Tork is focused on making your working day easier. Your task decides. what product you choose, and all you really want are smart and efficient solutions to get the job done quickly and efficiently. It is as simple as this: if you know what task you have, we have an easy-to-find Tork product that helps you take care of it. Learn more about Wiping, Cleaning and Polishing solutions here. (read more) -
Shanghai Optics
Zinc Selenide (ZnSe) Infrared (IR) Aspheric Lenses To learn more about our infrared (IR) aspheric lenses, click here. www.shanghai-optics.com. Please see our manufacturing capability below and contact us for a quote for Infrared (IR) Aspheric Lenses from Shanghai Optics. Diameter. 5-400mm. Coating Wavelength. 8-12um. Surface Quality. 80-50 (due to surface has pitting when polishing). Surface Accuracy. 5-20mm: Rt <=0.3um, Ra <=0.03um, 20-50mm: Rt <=0.5um, Ra <=0.05um, 50-200mm: Rt <=0.8um, Ra <=0.08um, 200-400mm: Rt <=1.2um, Ra <=0.15um. (read more)Browse Aspheric Lenses Datasheets for Shanghai Optics -
FORREST Technical Coatings
Zinc-Loaded HT Liquid Coating Available Now INFERNEX (R) L-1000 is a zinc-loaded formulation which means no primer necessary! This liquid coating has excellent color and gloss retention. For superior corrosion resistance on exterior surfaces such as exhaust systems, engines, industrial silencers - especially at temperatures up to 1000 F (593 C). Choose from charcoal or black. Contact Us. FORREST World Headquarters 1011 McKinley Street * Eugene, Oregon USA * 800-537-7201 Industrial Service Centers 990 McKinley Street * Eugene, Oregon USA... (read more)Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings
-
Nationwide Variability of Colonoscopy Preparation Instructions
… and comfort instructions, 48 % of units provided specific contact information in the event that patients encountered problems with their bowel prep- aration and 22 % of units recommended products such as petroleum jelly, diaper wipes , zinc oxide cream, and topi- cal …
-
Electrometric assessment of the effect of a zinc oxide paste in diaper dermatitis
The present study showed that wiping out the zinc oxide –petrolatum paste from the skin left a discontinuous film inside the hollow network of the skin microrelief.
-
A Comparative Evaluation of the Effect of Double Casting Technique Using Functionally Generated Path and Conventional Single Casting with Respect to Functional...
All eccentric contacts were visible, with the wiping away of the zinc oxide powder.
-
Paleoimaging: Field Applications for Cultural Remains and Artifacts
… basic first aid set, including paracetamol, rehydration sachets, imodium, antihistamines (good for calming rashes and bites), plasters, bandages, patches, water- purification tablets (in case main supply fails), lip balm, sun cream, wet wipes , duct tape or zinc oxide , talcum powder (for feet …
-
Advances in Geriatric Dermatology
These minimize time of exposure to urine or feces with frequent diaper changes, use of highly absorbant adult diapers, skin barrier creams such as zinc oxide , and avoidance of paper wipes that may contain chemical associ- ated with contact allergy [13].
-
Overview of Surface Engineering and Wear
I Spray,dip, wipe I Chromate,Phosphate, Zinc oxide , Manganese phosphate .
-
The management of injuries to young teeth *
… temporary crown immediately, regard- less of age, For this procedure the involved tooth may be isolated with a cotton roll and dried gently with warm air, the fractured sur- face wiped with eugenol, a layer of zinc oxide - eugenol cement placed over …
-
A preliminary comparison of three dermal exposure sampling methods: rinses, wipes and cotton gloves.
Wipe and rinse methods generally yielded similar results for Epsom salts and zinc oxide (geometric mean [GM] ratios of wipe -to-rinse measurements of 0.6 and 1.4, respectively) but they did not for calcium acetate (GM wipe-to-rinse ratio …
-
Properties of liquids and dusts: how do they influence dermal loading during immersion, deposition, and surface contact exposure pathways?
Calcium acetate, zinc oxide , and Epsom salts were analysed on wipes by inductively coupled plasma/atomic emission spectrometry and glycerol was measured by gas chromatography with a flame ionization detector.
-
Clinicians Discuss Diaper Dermatitis
We start with petroleum jelly, but then sometimes we like to use a thicker paste, with zinc oxide , as a barrier, but we don’t wipe it off completely—just the parts that are soiled with stool.