Air Cylinders
(619 companies)
Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting.
Hydraulic Pumps
(677 companies)
Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid.
Water Pumps
(855 companies)
Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport.
Piston Pumps and Plunger Pumps
(599 companies)
Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger or piston to move media through a cylindrical chamber.
Hydroblasters and Water Blasters
(119 companies)
...intensifier pumps are commonly used to generate high pressure water for water jet cutting, wet or water abrasive blasting and non-abrasive pressure washing or rinsing. Crankshaft-driven plunger pumps are also used for pressure generation. These pumps...
Air Compressors
(1,113 companies)
Air compressors are machines that compress air to higher than atmospheric pressures for delivery to pneumatic or robotic tools, industrial equipment, or direct-use applications.
Trash Pumps
(140 companies)
Trash pumps are designed to pump large amounts of water that contains hard and soft solids such as mud, leaves, twigs, sand, and sludge. Most devices are portable, heavy-duty centrifugal pumps that feature deeper impeller vanes and larger discharge openings than other pumps.
Sump Pumps
(311 companies)
Sump pumps are used in applications where excess water must be pumped away from a particular area. Sump pumps generally sit in a basin or sump that collects this excess water.
Heat Pumps
(286 companies)
Heat pumps are reverse cycle air conditioners. They use a compression cycle system to supply heat or remove heat from a temperature-controlled space.
Refrigeration Compressors and Air Conditioning Compressors
(175 companies)
Refrigeration compressors and air conditioning compressors provide air conditioning, heat pumping, and refrigeration for large-scale facilities and equipment. Refrigeration compressors are sometimes called refrigerant compressors.
Liquid Handling Pumps
(2,236 companies)
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Sampling Pumps
(75 companies)
Sampling pumps are used to monitor liquids, air, and gases. They are usually portable and developed for specific tasks.
Submersible Pumps
(758 companies)
Submersible pumps can be mounted into a tank with the liquid media. The pump 's motor is normally sealed in an oil filled cavity that is protected from contact with the liquid.
Drum Pumps
(258 companies)
Drum pumps are used to transfer materials from a container into a process or other container. They may be electrically, hydraulically, or pneumatically powered depending on the working environment or application.
Air Valves
(758 companies)
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.