- Trained on our vast library of engineering resources.

Cable Bus Systems

(12 companies)
Cable bus systems are used to transfer large amounts of power (very high current and voltage) between a power source and a load center. They are engineered systems that include cable trays, wireways, and conductors for connecting a power source to a machine. Unlike trays and wireways, cable bus systems are complete packages that include wiring or cabling.

Current Sensors

(306 companies)
Current sensors measure AC and/or DC current levels. They receive current inputs and provide outputs as analog voltage signals, analog current levels, switches, or audible signals.

Cable Ties

(696 companies)
Cable ties hold groups of cables together for support and ease of maintenance.
Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.

Cable Assemblies

(2,031 companies)
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.

Current Transformers

(339 companies)
Current transformers are used to step down current in a very predictable fashion with respect to current and phase. They are generally used as inputs to current instruments.

Current Sources

(88 companies)
Current sources provide reliable current for electrical component testing and for powering specialized components.

Flat Cables

(318 companies)
Flat cables are used in computers for internal connections to peripherals. They consist of highly stranded, individually-insulated conductors that are laid parallel and then fused in a flat, flexible ribbon form. Flat cables are also referred to as ribbon cables.

Current Leakage Testers

(82 companies)
Current leakage testers measure the amount of current that leaks to ground.

Multiconductor Cables

(699 companies)
Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.

Cable Testers

(251 companies)
Cable testers are handheld or benchtop electronic devices that measure the electrical and physical properties of network cabling.
Current sense transformers are used to detect and measure current. There are two basic types of products: switch-mode transformers for power conversion applications, and precision-measurement transformers for instrumentation applications.

Cable Carriers

(136 companies)
Cable carriers are constructed of flexible links and are used to organize and manage cables and hoses for moving applications.

Cable Transits

(62 companies)
Cable transits are bulkhead or barrier modules that allow electrical cables to pass through, while providing various levels of sealing, strain relief, and damage protection, depending on the application requirements.

Cable Clamps

(290 companies)
Cable clamps are used to bundle, clip, clamp, label, guide, and protect wires and cables.