DC Motors
(1,207 companies)
DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors.
Air Compressors
(1,113 companies)
Air compressors are machines that compress air to higher than atmospheric pressures for delivery to pneumatic or robotic tools, industrial equipment, or direct-use applications.
Centrifugal Pumps
(1,169 companies)
Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force.
Hand Pumps and Foot Pumps
(284 companies)
Hand pumps and foot pumps are manually operated pumps that can driven by hand or foot via a handle or lever.
Sampling Pumps
(75 companies)
Sampling pumps are used to monitor liquids, air, and gases. They are usually portable and developed for specific tasks.
Chemical Pumps
(544 companies)
Chemical pumps are designed for applications requiring greater reliability and durability than conventional pumps.
Metering Pumps
(464 companies)
Metering pumps are positive displacement pumps designed to dispense precise amounts of fluids and measured flow control.
Injection Pumps
(108 companies)
Injection pumps are designed to inject measured amounts of fluid into a reservoir or production system.
Submersible Pumps
(758 companies)
Submersible pumps can be mounted into a tank with the liquid media. The pump 's motor is normally sealed in an oil filled cavity that is protected from contact with the liquid.
Wastewater Pumps
(466 companies)
Wastewater pumps are used in the collection of sewage, effluent, drainage and seepage water.
Grinder Pumps
(134 companies)
Grinder pumps are centrifugal pumps equipped with shredding systems to aid in the transport of solids filled media.
Fountain Pumps
(38 companies)
Fountain pumps are designed to supply flow to fountains, devices used for aesthetic purposes and aeration in residential, commercial, and industrial applications
Sump Pumps
(311 companies)
Sump pumps are used in applications where excess water must be pumped away from a particular area. Sump pumps generally sit in a basin or sump that collects this excess water.
Dosing Pumps
(200 companies)
Dosing pumps are low-volume fluid pumps with controllable discharge rates used to inject additives into the mixing or pumping system.
Pressure Switches
(760 companies)
Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level.