Thermal Spray Equipment
(42 companies)
Thermal spray equipment accelerates the dispersion of heated coating material from a spray torch towards the workpiece. The deposited material forms a coating on the surface.
Spray Washers
(218 companies)
Spray washers clean parts with a directed, pressurized spray of hot water, detergent or cleaning solution.
Coating and Spray Booths
(197 companies)
Coating and spray booths are enclosures used to contain spray coating processes such as painting, powder coating, thermal spraying, and other deposition methods. This category includes hoods, cabinets, tunnels and similar enclosures
Thermal Spray Coatings
(64 companies)
Thermal spray coatings are made of metal, ceramic, composite, and polymer materials that are engineered for deposition using arc wire, combustion wire, plasma, high velocity oxy-fuel (HVOF), vacuum plasma spraying (VPS), or other specialized spray processes.
Specialty Cement, Concrete, and Mortar
(272 companies)
...specialty concrete consists of specialty cement such as potassium silicate that is mixed with water, a coarse aggregate such as gravel or crushed stone, and a fine aggregate or sand. Specialty mortar is a mixture of a specialty binder or clinker...
Spray Painting Equipment (Paint Sprayers)
(250 companies)
Paint spraying equipment and paint sprayers are used to atomize and propel a concentrated mist of a finish coating onto a surface. This includes the equipment used to directly apply the spray coating, as well as a variety of supporting equipment to optimize the painting process.
Ion Beam Guns and Electron Beam Guns
(55 companies)
Ion beam guns and electron beam guns produce beams of electrons, ions or other particles for use in chemical and surface analysis, particle physics, resin curing or semiconductor manufacturing.
Spray Shields
(13 companies)
Spray shields are used to protect workers and sensitive equipment from leaking flanges and pipe joints.
Minerals, Aggregates, and Sands
(406 companies)
Minerals, aggregates and sands consist of bulk or particulate forms of silicates, clays, calcium carbonate, wollastonite, aggregates and other additives used to extend, fill, strengthen or modify plastics, coatings, adhesives, and other materials.
Sealers and Seal Coatings
(250 companies)
...coatings may be applied to roofs or wall systems during construction, or as part of building maintenance or upgrades. Primers and finish coats are sprayed-on to provide both a consistent appearance and durable finish. Exterior sealers...
Washers
(1,164 companies)
Washers are disks of metal or non-metallic material placed beneath a nut, an axle bearing, or a joint, to relieve friction, prevent leakage, isolate, prevent loosening, or distribute pressure.
Balls and Sphere Shapes
(207 companies)
Balls and sphere shapes are used in products that require a spherical component. Examples include bearings, ball screws, valves, flow meters, and gages. Balls and sphere shapes are made from materials such as glass, metals, plastics, and ceramics.
Brooms, Mops, and Janitorial Brushes
(222 companies)
Brooms, mops, and janitorial brushes are designed or suitable for maintenance and repair operations (MRO) and include products such as scratch brushes, wet mops, dry dust mops, brooms, paint brushes, and other scrubbing or washout products.
Industrial Brushes
(433 companies)
Industrial brushes are used for metal deburring; removing rust, paint or coatings; welding or surface preparation; painting and coat application; thread cleaning; and surface finishing on a variety of materials.
Separators, Classifiers, and Screeners
(576 companies)
Screeners, classifiers and separators are used to separate materials by particle size.