PV Ribbon
(11 companies)
...conductivity to ensure maximum efficiency of the solar panel. The typical types of copper used in PV ribbon are: Material. Description. IACS Conductivity Rating Minimum. Composition. OFC 10100/CDA 101. Oxygen free electronic copper. 101%. 99.99% Pure...
Nonferrous Metals and Alloys
(1,624 companies)
Nonferrous metals and alloys are non-iron-based metals or alloys used for a wide range of applications.
Specialty Metal Shapes and Stock
(218 companies)
Specialty metal shapes and stock consists of metals and alloys with an unlisted, specialized or proprietary shape or stock form.
Amorphous Metals
(16 companies)
Amorphous metals, also known as metallic glasses, are metallic materials that have a non-crystalline structure. Most amorphous metals are alloys rather than pure metals.
Metal Sheet
(774 companies)
Metal sheet is metal or alloy stock supplied or available in the form of sheet or foil. It has a thickness between 0.006" and 0.250", and a width of 24" (609.6 mm) or more.
Metal Billets, Slabs, and Blooms
(162 companies)
Metal billets, metal slabs, and metal blooms are large, massive blocks or rounds that are produced from a primary metal or during a recycling process. They are used as raw materials or feedstock in extrusion, forging, rolling, and other metal-processing operations.
Metal Plates and Plate Stock
(706 companies)
Metal plates and metal plate stock includes metals and alloys in the form of blanks, flats, bars, plates, and sheet stock. Metal and alloy plates and plate stock are used in a variety of applications such as raw material feed for machining or forming of parts, flooring or floor fabrication, and building and construction materials.
Metal Foils and Foil Stock
(172 companies)
Metal foils and foil stock are very thin, metal-mill products with a thickness that is usually less than 0.006 in. Copper foil and aluminum foil are the most common types of metal foils and foil stock.
Metal Strip
(288 companies)
Metal strip is narrow, thin stock that is usually 3/16 in. (4.76 mm) or less in thickness and under 24 in. (609.6 mm) in width. Metal strips are formed to precise thicknesses and/or width requirements.
Ingots and Casting Stock
(162 companies)
Ingots and casting stock are metal and alloy product forms designed for foundry work, die casting, investment casting, and other metal casting applications.
Bimetals and Clad Alloys
(57 companies)
Bimetals and clad alloys consist of two or more different alloy layers that are integrally bonded together; usually into a metal plate, strip, sheet, or other stock shape.
Forgings and Forged Stock
(183 companies)
Forgings and forged stock are metals and alloys that are thermo-mechanically pressed or forged into bars, rods, or other shapes.
Rolled Metals and Drawn Metals
(245 companies)
Rolled metals and drawn metals are metals and alloys that are rolled into sheets, plates, strips, foils, bars, rods, or other shapes. Rolling and drawing are the two different processes used to create these shapes.
Metal Extrusions
(139 companies)
Metal extrusions are metals or alloys that are extruded into bars, rods, angles, channels, tees, or other profile shapes. Examples of the metals and alloys that can be extruded are lead, tin, aluminum, copper, titanium, zinc, and steel.
Metal Castings and Cast Stock
(259 companies)
Castings and cast stock are metals, alloys, polymers and other materials that are cast into bar, rod, angle, channel, tee, or other shapes.