Plugs, Stoppers, and Inserts
(345 companies)
Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
Cores and Tubes
(39 companies)
Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display.
Heat Torches
(35 companies)
Heating torches and flame heaters are devices that emit a concentrated flame or stream of unusually hot air or gas.
Gas Discharge Tubes (GDT)
(74 companies)
Gas discharge tubes (GDT) or gas tube arrestors (GTA) provide protection against voltage and current surges in electronic and electrical equipment. They include spark gaps, simple devices with two or three conducting electrodes separated by a gap filled with a gas such as air.
Fire Protection Services
(258 companies)
Fire protection services install, maintain and monitor safety equipment such as flame and smoke detectors, sprinkler systems, fire alarms and annunciators.
Masonry Services
(139 companies)
Masonry services use bricks, blocks, pavers, stone and other products for structural, chimney, and architectural applications.
Body Harnesses
(71 companies)
Body harnesses arrest the freefall of a worker from an aerial worksite and provide support a person while being suspended. They are essential safety devices for all labor performed at elevated locations.
Furnace Controllers
(69 companies)
Furnace controllers are used to control temperature, heat delivery, and other variables in industrial furnaces. They control the burner flame, air mixture and trim to maintain and optimize furnace performance.
Flammability and Fire Testing Services
(49 companies)
...to evaluate the spread of heat, smoke and flame in varying internal environmental conditions of houses, commercial kitchens (e.g., with particular focus on stove hoods), and automobiles. These flammability and fire testing services often use highly...
Defibrillators
(13 companies)
...in individuals experiencing cardiac arrest. These devices are an essential piece of equipment in hospitals, ambulance services, and other healthcare settings, as well as in public places such as airports, schools, and office buildings. Each year, thousands...
Igniters
(81 companies)
...stove systems, gas igniters, and remote igniters. Furnace igniters create a flame in the system 's start up mode. Forced heater igniters light the fuel burned in a furnace, which releases heat energy to air circulating through it. The hot air...
Silencers and Mufflers (Industrial)
(290 companies)
...both inlets and outlets can be located either in-line or on the side. Special Features. Special features for industrial silencers and mufflers include filter silencers, separator silencers, and spark arrestors. Filter silencers consist of filters...
Thermal Oxidizers and Catalytic Oxidizers
(200 companies)
Thermal oxidizers and catalytic oxidizers are used to destroy volatile organic compounds (VOC) in process gases. Thermal oxidizers may also be called afterburners or direct flame thermal oxidizers. Thermal oxidation is a method of pollution control...
Acoustic Horns
(28 companies)
Acoustic horns are relatively low-frequency horns that produce vibration at frequencies that will loosen and clean soot or other undesirable particulate buildup on chimneys, catalyst beds, or other process vessels.
Hot Plates
(185 companies)
Hot plates are used for heating samples and are used as an alternative to a Bunsen burner when an open flame would be dangerous.