Spring Pins
(105 companies)
Spring pins are hollow dowel pins manufactured from spring steel.
Dowel Pins
(193 companies)
Dowel pins are industrial fasteners that are used to assemble two or more items together. They are short, cylindrical rods. The dowel pins can be tapered, slotted, grooved, or otherwise altered to change its mechanical properties. They are commonly available in imperial or metric units.
PIN Diodes
(75 companies)
PIN diodes are three-layer semiconductor diodes consisting of an intrinsic layer separating heavily doped P and N layers. The charge stored in the intrinsic layer in conjunction with other diode parameters determines the resistance of the diode at RF and microwave frequencies.
PCB Pins and Receptacles
(71 companies)
PCB pins and PCB receptacles are electronic interconnect devices for printed circuit boards (PCB). PCB pins are male connectors. PCB receptacles are female connectors.
IC Pin Probes
(16 companies)
IC pin probes are used to test integrated circuits (ICs).
Locating and Fixturing Pins
(60 companies)
Locating and fixturing pins are press-fit, removable hardware devices designed to align or affix two work pieces to very small tolerances. When translation mechanisms are not stable or precise enough to place objects in position for a particular process, locating and fixturing pins can ensure an accurate alignment.
Plug and Pin Gages
(170 companies)
Plug and pin gauges are used to compare hole and slot dimensions or locations to specific tolerances. This product area includes go gauges and no-go gauges.
Cotter Pins and Wire Clips
(74 companies)
Cotter pins and wire clips are penetrating and coupling mechanical fasteners. They are easy to install and remove. Cotter pins come in several forms, with each designed for a specific kind of assembly. Some cotter pins are suitable for use as shear pins.
Liquid Handling Pumps
(2,237 companies)
...ejector, reversible centrifugal, gas lift, hydraulic ram, and electromagnetic pumps. For more information on centrifugal pumps, visit the How to Select Centrifugal Pumps page on Engineering360. Positive Displacement. Positive displacement pumps provide...
Spring Locating Pins
(24 companies)
Spring locating pins are compact, spring-loaded components used to apply a light side force to a workpiece for positioning or clamping. They are cylindrical in shape and press fit into a hole for use in fixturing or locating applications.
Wire, Cable, and Connector Tools
(727 companies)
Wire, cable and connector tools are used to assemble and install wires, cables and connectors. There are many different types of products. Categories include tool kits, cable tie guns, crimpers, cutters or scissors, connector extractors, pin...
Quick Release Pin Receptacles and Receiver Caps
(5 companies)
Quick Release Pin Receptacles and Receiver Caps accept quick release pins for locking and binding. Quick release pin receptacles and receiver caps allow for the quick assembly, disassembly or access of machinery and equipment.
Punches
(267 companies)
...on a surface. Image Credit: Wright Tool. Drift punches or drift pins are used to align bolt or rivet holes so that a fastener can be inserted. Ejector punches are designed to knock-out material or eject parts after a pressing or stamping operation...
Hand Drills
(173 companies)
...are created with large drill rigs up to a hundred feet high. Certain types of hand-held drills are also used to drive screws. Types of Hand Drills. One of the main classification's of drills is hand drills, which include bow drills, pin chuck drills...
Handles and Pulls (industrial)
(443 companies)
Industrial handles and industrial pulls are hardware components that are grasped by hand and manipulated to perform a service.