IC Linear Voltage Regulators
(146 companies)
Integrated circuit (IC) linear voltage regulators use voltage-controlled sources to force a fixed voltage to appear at their output terminal.
IC Interconnect Components
(382 companies)
IC interconnect components interface or connect a microelectronic semiconductor chip to a board or larger scale device.
IC Switching Voltage Regulators
(117 companies)
IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Probing Adapters and Analysis Adapters
(11 companies)
IC probing adapaters and analysis adapters are interconnect devices for in-circuit testing of integrated circuit packages. The adapter provides connections for test equipment and logic analyzers.
IC Power Supplies
(91 companies)
IC power supplies are manufactured as integrated circuits.
IC Signal Generators
(42 companies)
IC waveform generators provide several different waveforms or functions at the desired frequency.
IC Analog Switches
(107 companies)
IC analog switches are integrated circuits (ICs) that allow electric current to flow when closed and prevent current from flowing when open. They are often used to interface analog signals to digital controllers.
Electronic and IC Packaging Services
(106 companies)
Electronic packaging and IC packaging services perform the final stage of semiconductor device fabrication, places dies or boards inside of a protective package that provides connectors or pins for connecting to other devices.
IC Bus Interfaces and Controllers
(108 companies)
IC bus interfaces and bus controllers or bus masters are interfaces between most standard parallel-bus microcontrollers or microprocessors and the serial bus.
Microprocessor and IC Programmers, Compilers, and Debuggers
(89 companies)
Microprocessor and IC programmers, compilers and debuggers are programs that translate high-level language codes into assembly (machine) code, or track and correct errors (bugs) in program code.
IC Electronic Filters
(201 companies)
IC electronic filters are frequency-selective circuits that consist of devices such resistors, capacitors, inductors, transistors, or operational amplifiers coupled with reactive components.
IC PCI Bridges
(34 companies)
PCI bridges are semiconductors that expand the number of slots available on PCI devices. An IC PCI bridge is an electronic device or chip that connects a device with a particular PCI protocol to another PCI type, or to another device...
IC Analog Crosspoint Switches
(34 companies)
IC analog crosspoint switches are used for routing high speed signals such as video and audio signals. They are used in many different applications, and vary in terms of configuration and performance. IC analog crosspoint switches are available...
IC Analog Multiplexers
(83 companies)
Analog multiplexers have sets of switches that connect several analog inputs to a common analog output, allowing a single analog-to-digital converter (ADC) to sample data from multiple inputs.
Audio Processor ICs
(48 companies)
Audio processors IC are semiconductor devices used to detect, decode and process analog or digital audio.