LCD Drivers
(99 companies)
LCD drivers are semiconductor chips used to power and control liquid crystal displays (LCDs).
Sheeters
(36 companies)
Sheeters used to cut rolls of material into individual sheets. Sheeting systems may also include equipment for stacking, slitting and other secondary operations.
Polymers and Plastic Resins
(868 companies)
...and Components. Cure type or cure technology is also an important consideration when selecting products. Choices include air setting or film drying, anaerobic, thermoplastic or hot melt, thermosetting or cross-linking, room-temperature curing or vulcanizing...
Optical Windows
(278 companies)
Optical windows are used to isolate different physical environments while allowing light to pass relatively unimpeded.
Glass Materials
(345 companies)
Glass materials have a random, liquid-like (non-crystalline) molecular structure. They are excellent thermal insulators and electrical insulators, and have high dielectric strength. At ordinary temperatures, glass materials are relatively strong, inert, biologically inactive, and corrosion resistant.
Liquid Crystal Display (LCD) Modules
(544 companies)
Liquid crystal display (LCD) modules are used at the component level in place of less efficient displays such as cathode ray tubes (CRTs). These modules do not include housing and must be incorporated into a larger instrument or system.
Overlays and Veneers
(65 companies)
...flocked films and plastic films. Core Materials. Overlays, veneers and surfacing materials are laminated or adhesively-bonded to a variety of core materials, including foam, plastic, and wood. Wood products such as particle board, plywood...
Photographic Films
(20 companies)
Photographic films are plastic sheets used to capture images by exposing the layers of plastic to light for specific periods of time, depending on the quality. They consist of sheets of plastic coated with an emulsion that forms a latent image when exposed to light.
LCD Switches and LED Switches
(23 companies)
LCD switches and LED switches contain an integrated liquid crystal display (LCD) or light emitting diodes (LED) that show text and graphics. They can be programmed to perform specific functions and provide choices for the selected operation.
Metal Sheet
(774 companies)
Metal sheet is metal or alloy stock supplied or available in the form of sheet or foil. It has a thickness between 0.006" and 0.250", and a width of 24" (609.6 mm) or more.
Abrasive Rolls and Abrasive Sheets
(359 companies)
Abrasive rolls and abrasive sheets consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven, sponge or other backing usually with a die cut square or rectangular shape.
TLD and Film Badges
(14 companies)
Thermoluminescent dosimeters (TLDs) and film badges offer delayed-read measurements of cumulative exposure to ionizing radiation. They are commonly worn by personnel.
Pressure Indicating Films
(11 companies)
Pressure indicating films use microencapsulated inks or transfer coatings to visually indicate, measure, and/or map the contact stress or pressure changes across a surface. They consist of one or two sheets and have separate color-forming and color-developing layers.
Metallized and Coated Films
(120 companies)
Metallized and coated films have a coating or thin metal film for decorative or functional applications.
Tier Sheets and Divider Sheets
(14 companies)
Tier Sheets and Divider sheets are separating devices that add stability to a palletized load. Tier sheets increase the stability of the load as well as limit contamination from one tier to another. Divider Sheets also segregate tiers of packages while limiting slippage between unit levels.