Laser Mirrors
(70 companies)
Laser mirrors are designed for high reflectance and durability at individual laser wavelength ranges.
Diode Lasers
(335 companies)
Diode lasers use light-emitting diodes to produce stimulated emissions in the form of coherent light output. They are also known as laser diodes.
Laser Protective Eyewear
(45 companies)
Laser protective eyewear includes glasses and goggles designed to filter out harmful radiation from lasers.
Excimer Lasers
(15 companies)
Excimer lasers are rare-gas halide or rare-gas metal vapor lasers that produce relatively wide beams of ultraviolet laser light. They operate via the electronic transitions of molecules.
Nitrogen Lasers
(5 companies)
Nitrogen lasers are an excellent source of high intensity, short pulse, ultraviolet radiation. They can be used as an excitation source, or as a pump for a dye laser.
Laser Pointers
(44 companies)
Laser pointers are compact instruments that produce a low-power, visible laser light. They are often used for pointing out features on a projected visual display.
Fiber Lasers
(115 companies)
Fiber lasers use optical fibers doped with low levels of rare-earth halides as the lasing medium to amplify light.
Dye Lasers
(14 companies)
Dye lasers use a dye solution as an active medium. Their output is a short pulse of broad spectrum content with a high achievable gain.
Ion Lasers
(21 companies)
Ion lasers function by stimulating the emission of radiation between two levels of an ionized gas. They provide moderate to high continuous-wave output of typically 1 mW to 10 W.
Laser Processing Equipment
(627 companies)
Laser processing equipment uses high-powered lasers to cut, trim, perforate, weld, or join a variety of materials in plate or sheet form.
Laser Engraving and Laser Marking Machines
(269 companies)
Laser engraving and laser marking machines use a high-powered laser to mark or scribe materials with text, images, patterns, and graduations.
Safety Laser Scanners
(30 companies)
Safety laser scanners are used to monitor activity within a dangerous work area. They can be used in stationary or mobile applications.
Laser Repair Services
(20 companies)
Laser repair services provide a cost-effective solution for refurbishment and repair for all types of lasers and laser system components.
Helium Neon Lasers
(37 companies)
Helium neon (HeNe) lasers have an emission that is determined by neon atoms by virtue of a resonant transfer of excitation of helium. They operate continuously in the red, infrared and far-infrared regions and emit highly monochromatic radiation.
Laser Machining Services
(221 companies)
Laser machining services use computer-controlled lasers to perform a variety of material removal processes. These lasers can be positioned and controlled with a high degree of accuracy, allowing for a variety of effects to be achieved.