Knobs (industrial)
(333 companies)
Industrial knobs are small, usually round, devices that are designed for use on industrial machinery, electronic components, and metal cabinetry. They are usually made out of metal, plastic, or rubber and are available in a variety of sizes, colors, and finishes.
Door Frames
(42 companies)
Door frames are assemblies that hang doors within structures. These include swing door, pocket door, and specialty door frames.
Door Closers
(82 companies)
Door Closers close a door after it has been manually opened.
Interior Doors
(279 companies)
Interior doors are designed and constructed for indoor use, typically in residential and commercial applications.
Windows
(607 companies)
...where the outer two can slide horizontally. Bay and bow: typically a combination of three or more windows mounted in an architectural bay, with the center window unable to open. Garden: a mix of windows that extend out from the exterior wall, typically...
Door Stops and Holders
(68 companies)
Door stops and holders prevent undesired movement of doors to prevent damage to nearby objects or to keep the door ajar. There are many configurations.
Door Viewers
(21 companies)
Door Viewers are security devices that allow the user visual access to the other side of the door.
Access Doors
(139 companies)
Access doors provide access to a specific piece of equipment or a confined space. They are typically small, hinged doors that offer access to compartments.
Door Strikes
(37 companies)
Door strikes are metal plate devices that are installed within a door jamb to stop and retain a door when closed. Multiple operational configurations are available for differing door bolt options as well as the action of the clasp mechanism and level of security.
Exterior Insulation and Finishing Systems (EIFS)
(19 companies)
Exterior insulation and finishing systems (EIFSs) are structural overlays placed on a building exterior. These systems are insulative, waterproof, and attractive composite protection systems for residences and buildings.
Door Stays and Lid Stays
(24 companies)
Door and lid stays are devices connected to a lid or a door that prevent it from opening further than a specified amount, typically 90 degrees.
Overlays and Veneers
(65 companies)
Overlays, veneers and surfacing materials are bonded to a surface to impart a decorative finish or graphical pattern.
Siding and Exterior Wall Coverings
(283 companies)
Siding is used to cover the exterior of a building for protective and decorative purposes.
Vacuum Viewports and Access Doors
(55 companies)
Vacuum viewports and access doors are components for viewing, accessing or transferring samples or process devices in a vacuum chamber or system.
Furniture
(751 companies)
Furniture consists of seating, benches, tables, cabinets and chairs for indoor or outdoor applications.