Metal Sheet
(774 companies)
Metal sheet is metal or alloy stock supplied or available in the form of sheet or foil. It has a thickness between 0.006" and 0.250", and a width of 24" (609.6 mm) or more.
Metal Bellows
(155 companies)
Metal bellows perform a number of tasks including sealing environments, carrying gases, liquids and slurry, and mechanically coupling for electrical contact.
Metal Powders (powdered metals)
(229 companies)
Metal powders are finely divided or powdered metals used in fabricating sintered parts, thermal spraying, filling plastics, and other specialized applications.
Rolled Metals and Drawn Metals
(245 companies)
Rolled metals and drawn metals are metals and alloys that are rolled into sheets, plates, strips, foils, bars, rods, or other shapes. Rolling and drawing are the two different processes used to create these shapes.
Amorphous Metals
(16 companies)
Amorphous metals, also known as metallic glasses, are metallic materials that have a non-crystalline structure. Most amorphous metals are alloys rather than pure metals.
Sheet Metal Fabrication Services
(2,192 companies)
Sheet metal fabrication services manufacture components by cutting, bending, rolling, forming, stamping, and welding sheet metal.
Metal Strip
(288 companies)
Metal strip is narrow, thin stock that is usually 3/16 in. (4.76 mm) or less in thickness and under 24 in. (609.6 mm) in width. Metal strips are formed to precise thicknesses and/or width requirements.
Metal Ring Seals
(82 companies)
Metal ring seals are static devices that can withstand high operating temperatures, pressures, and vacuums. They can also withstand cryogenic conditions and high face-to-face cycling.
Metal Oxide Varistors (MOVs)
(75 companies)
Metal oxide varistors (MOV) are semiconductors that protect electronic components and systems from transient voltages.
Metal Wire
(539 companies)
Metal wires are flexible, typically cylindrical rods of metal. They are designed for carrying electricity and for bearing physical stresses and loads.
Metal Tubes
(772 companies)
Metal tube ( tubing) is made of metallic elements or alloys and is designed for specific industrial applications. Compared to other types of tubing, metal tube is stronger and most robust, making it better suited for structural applications and high-pressure fluid flow.
Metal Files, Rasps, and Rifflers
(104 companies)
Metal files, rasps and rifflers have serrated cutting surfaces for rounding off sharp edges, removing burrs, blending parting lines, cleaning, surface preparation, and other part surface finishing applications.
Metal Coil Winding and Unwinding Equipment
(119 companies)
Metal coil winding and metal coil unwinding equipment is used to process continuous lengths of metal, or metal wire, sheet or foil in converting, coating, sheeting, and manufacturing applications.
Metal Injection Molding (MIM) Services
(193 companies)
Metal injection molding (MIM) services use a powder metallurgy process to manufacture metal parts.
Specialty Nonferrous Metals and Alloys
(190 companies)
Specialty nonferrous metals and alloys include metals such as hafnium, zirconium, beryllium, tantalum or osmium with unique properties for specific applications.