Laser Mounts
(14 companies)
Laser mounts are devices that keep a laser in position on an optical table.
Solar Mounts
(109 companies)
Solar mounts are used to mount photovoltaic (PV), solar water heaters, or other solar collection devices. They hold solar panels in position and are either fixed or tracking.
Mounted Points
(47 companies)
Mounted points are very small bonded abrasives or superabrasive wheels with a ball, point, cone, cylinder, or bullet shape. They are mounted on a pin or mandrel for portable die grinder and deburring applications.
Mirror Mounts
(20 companies)
Mirror mounts are used to hold and support mirrors of all sizes and shapes.
Optical Mounts
(92 companies)
Optical mounts are specialized holders designed for use with a variety of optical assemblies.
Polarizer Mounts
(9 companies)
Polarizer mounts are used to hold and support polarizers.
Antenna Mounts
(25 companies)
Antenna Mounts are used to hold and support antennas of all sizes and shapes.
Board Mount Connectors
(197 companies)
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Flange Mounted Bearings
(255 companies)
Flange mounted bearings are used when a shaft axis is perpendicular to the bearing mounting surface. They are available in 2, 3, or 4-hole configurations.
LED Mounts and Lenses
(92 companies)
LED mounts and lenses are used to mount LEDs and shape or transfer light output. Other components in this area include LED light pipes, headers, interconnects, and assemblies.
Mounting Compounds
(32 companies)
Mounting compounds are used to encapsulate specimens of a metal, ceramic, minerals, biomaterials or other material to allow grinding, polishing and other sample preparation for analysis using microscopes, hardness testers or spectrometers. Mounting compounds are in the form of compression mounting resins (powders, pellets or preforms) or liquid resins.
Rubber Tubing
(208 companies)
Rubber tubing is used in flow lines for fluids and gases in a variety of hydraulic, pneumatic, process, medical, and specialty applications.
Board Mount Transformers
(135 companies)
Board mount transformers are transformers designed to be embedded in or mounted on computer boards.
Mounting Presses and Equipment
(37 companies)
Mounting presses and equipment are used to encapsulate specimens of a metal, ceramic or other material with a mounting compound to allow grinding, polishing and other sample preparation for analysis using microscopes, hardness testers or spectrometers. Mounting pressing, vacuum impregnation and cold casting are techniques used in mounting metallographic or material samples.
Board Mount Power Supplies
(89 companies)
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.