IC Pin Probes
(16 companies)
IC pin probes are used to test integrated circuits (ICs).
PCI Express Products
(94 companies)
PCI Express products (PCIe products) use a computer protocol and interface format which communicates more quickly than peripheral component interconnect (PCI), a standard which PCIe is designed to replace.
Eddy Current Probes
(53 companies)
Eddy current probes induce detectable eddy currents in ferrous and nonferrous material for flaw detection, weld inspection, and other nondestructive test applications.
CMM Probes
(91 companies)
Coordinating measuring machine (CMM) probes are transducers that convert physical measurements into electrical signals, using various measuring systems within the probe structure.
IC Probing Adapters and Analysis Adapters
(11 companies)
IC probing adapaters and analysis adapters are interconnect devices for in-circuit testing of integrated circuit packages. The adapter provides connections for test equipment and logic analyzers.
Corrosion Probes, Coupons, and Holders
(30 companies)
Corrosion probes, corrosion coupons and corrosion coupon holders are corrosion-sensing devices that interface to instruments or monitors.
IC PCI Bridges
(34 companies)
PCI bridges are semiconductors that expand the number of slots available on PCI devices.
Thermocouple Temperature Probes
(494 companies)
Thermocouple temperature probes are bimetallic probes that are used in various temperature-sensing applications. They consist of two wires, each of which is made of a different metallic element or alloy.
Temperature Probes
(825 companies)
Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
NMR Probes
(3 companies)
NMR probes incorporate radio frequency coils that are tuned for use in certain magnetic field strengths and detect specific nuclei. They can be switched out depending on the specific nuclei to be studied or the type of sample to be analyzed.
Thermistor Temperature Probes
(137 companies)
Thermistor temperature probes sense temperature by using thermistors, devices made of semiconductor materials which exhibit a large change in resistance for a small change in temperature.
Electrical Connectors
(2,582 companies)
For example, PICMG 1.0/1.2 standards define the power specifications for peripheral component interconnect (PCI) and industry standard architecture (ISA) buses. Fiber Channel Connectors Fiber Channel connectors are high-speed connectors used in Fiber Channel...
RTD Temperature Probes
(432 companies)
RTD (resistive thermal device) temperature probes are types of thermal resistors which measure temperature as a function of resistance.
Test Points
(42 companies)
Test points are electrical terminals that are used for testing electrical and electronic equipment.
Network Test Equipment
(288 companies)
Network test equipment is used to test, probe, and analyze telecommunication, network and telephone systems.