Hydraulic Brake and Clutch Assemblies
(35 companies)
Hydraulic brake and clutch assemblies consists of elements for both the connection and disconnection of shafts (clutch) and for the slowing or stopping of shafts (brake) in equipment drives.
Mechanical Brake and Clutch Assemblies
(45 companies)
Mechanical brake and clutch assemblies consist of elements for both the connection and disconnection of shafts (clutch) and for the slowing or stopping of shafts (brake) in equipment drives.
Brake Controllers
(39 companies)
Brake controllers are used to control braking systems. They can simply engage and disengage the brake, or control the speed of engagement, breakaway torque, and other variables.
Press Brake Tooling
(30 companies)
Press brake tooling includes dies and punches used with a press brake to form, bend or flatten sheet metal.
Dynamic Braking Resistors (DBRs)
(30 companies)
Dynamic braking resistors (DBRs) produce braking torque and absorb the high amounts of energy generated by stopping electric motors. They are used in variable-speed drive systems such as elevators, cranes, and trains.
Brake and Clutch Repair Services (industrial)
(15 companies)
Industrial brake and clutch repair services strip and reline friction material pads and lines on brakes, clutches and other non-automotive power transmission equipment. Some services will fabricate or manufacture friction liners, brake pads or clutch plates for offroad, marine, oil and gas and other industrial applications.
Press Brakes
(265 companies)
Press brakes are metal forming machines used to bend and fold sheet and plate metal by pressing it between tooling referred to as a punch and a die.
Friction Materials
(155 companies)
Friction materials include brake pads, friction liners, clutch plates, friction bands, brake pads, brake shoes, friction rolls, bonded assemblies and other components used to generate controlled friction for braking or power transfer while minimizing wear.
Electric Clutches
(164 companies)
...may be applied independently of shaft speed. The magnetic torque is frictionless because the magnetic flux field operates in the air gap between the rotor and the stationary poles. Brakes and clutches that use hysteresis are suitable for precision...
Hydraulic Clutches
(83 companies)
...is mounted to the object in motion via a flange. Several hydraulic clutch engagement methods are available, including: Noncontact --Braking action is achieved through a non-contact technology such as a magnetic field, eddy currents, etc. Friction...
Mechanical Clutches
(172 companies)
...are available, including: Noncontact: Braking action is achieved through a non-contact technology such as a magnetic field, eddy currents, etc. Friction: Friction between contact surfaces transmits power. This is the most common configuration...
Pneumatic Clutches
(102 companies)
Pneumatic clutches are air-actuated assemblies consisting of elements for the connection and disconnection of shafts (clutch) in equipment drives.
Wheel and Track Drives
(20 companies)
Wheel and track drives are a gearbox, motor and brake assembly which power wheeled or tracked vehicles. Motors can be either electric or hydraulically powered.
AC Motors
(1,302 companies)
...or amplifier electronics. Integral brakes are used to stop motor rotation quickly, and may be mechanical or electronic. Integral clutches are used to engage and disengage the motor. Size. Motor size is typically dependent on the performance of the unit...
Torque Limiters and Slip Clutches
(181 companies)
Torque limiters and slip clutches automatically slip or disengage the clutch at a predetermined torque.