Abrasive Rolls and Abrasive Sheets
(359 companies)
Abrasive rolls and abrasive sheets consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven, sponge or other backing usually with a die cut square or rectangular shape.
Industrial Vehicles
(382 companies)
Industrial vehicles are driver controlled self propelled vehicles designed for a variety of applications. These include personnel transportation, load carrying as well as other specialty applications.
Industrial Heaters
(1,946 companies)
This is a general search form for all types of industrial heaters, devices which are available in a variety of sizes, shapes, and heating configurations.
Isolation Transformers
(134 companies)
Isolation transformers provide electrical decoupling or isolation to two connected circuits. They have a turn ratio of 1:1.
Abrasive Belts
(328 companies)
Abrasive belts consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven or other backing.
Wire and Cable Strippers
(250 companies)
Cable and wire strippers are devices used to remove sections of insulation from electrical wire, allowing access to the conductor for terminating and splicing. This guide includes handheld, benchtop, powered, and chemical stripping processes.
Brushless Motors
(292 companies)
Brushless motors are synchronous electric motors that have a magnetically (AC induction) or electronically (DC) controlled commutation system instead of a brush-based mechanical commutation system.
Dumpers, Tilters, and Inverters
(333 companies)
Dumpers, tilters and inverters are used to reposition or empty material handling containers.
Abrasive Compounds and Abrasive Slurries
(281 companies)
Abrasive compounds and abrasive slurries are used to improve surface finish or flatness. They often consist of fine abrasives in slurry, bar, powder or paste forms.
Electric Heaters
(283 companies)
Electric heaters generate heat by passing an electric current through a high-resistance material.
Voltage Regulators
(195 companies)
Voltage regulators are power converters that provide voltage control capabilities. They accept a voltage that varies over a given range and generate an output voltage that does not vary.
Space Heaters
(156 companies)
Space heaters and room heaters are designed for use in confined areas or spaces. They do not emit hazardous pollutants or noxious fumes, and are generally portable.
Circuit Breakers
(952 companies)
Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions.
Pressure Transmitters
(635 companies)
Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.
Ballasts
(403 companies)
Ballasts are electrical devices that condition the line voltage (amplitude, amperage and waveform) to operate fluorescent and HID lamps. Basically they serve two functions: to provide the starting kick, and to limit the current to the proper value for a particular lamp.