Thrust Bearings
(374 companies)
Thrust bearings are comprised of components which support axial loads, and little to no radial loads. Types include tapered, cylindrical, spherical, and needle roller thrust bearings, thrust ball bearings, fluid-film thrust bearings, and magnetic thrust bearings.
Babbitt Bearings
(40 companies)
Babbitt bearings are rotary bearings (no rolling elements) with special alloys poured into place in the bearing housing.
Plastic Bearings
(153 companies)
Plastic bearings are used in wet and corrosive environments, clean environments, areas that are difficult to lubricate, and applications that require non-magnetic bearings.
Insert Bearings
(125 companies)
Insert bearings and wide inner ring bearings mount to shafts via setscrews or locking collars.
Magnetic Bearings
(16 companies)
Magnetic bearings use an electromagnet to provide noncontacting, friction-free motion in rotary applications.
Aerospace Bearings
(84 companies)
Aerospace bearings are designed to meet the rigorous demands of aircraft control and aerospace applications.
Pillow Block Bearings
(345 companies)
Pillow block bearings are mounted bearings that are used to provide load support for a rotating shaft 's axis.
Ceramic Bearings
(100 companies)
Ceramic hybrid bearings, the most common type of ceramic bearing, are constructed of steel inner and outer rings with ceramic (typically Si3N4) balls in place of steel. Common types of ceramic bearings are angular contact and conrad.
Linear Bearings
(330 companies)
Linear bearings are used in applications where a component needs to be moved along a straight line with high accuracy.
Air Bearings
(30 companies)
Air bearings use a thin film of pressurized air to support a load. They do not generate friction.
Needle Roller Bearings
(287 companies)
Needle roller bearings are a type of radial roller bearing with rollers whose length are at least four times their diameter. These bearings are valued for their high load capacity and low sectional height.
Flange Mounted Bearings
(255 companies)
Flange mounted bearings are used when a shaft axis is perpendicular to the bearing mounting surface. They are available in 2, 3, or 4-hole configurations.
Small-Signal Bipolar Transistors (BJT)
(89 companies)
Small-signal bipolar transistors (BJT) are semiconductors that amplify small AC or DC signals. They consist of a base n-type or p-type layer sandwiched between emitter and collector layers of the opposite type.
Jewel Bearings, Jewels, and Pivots
(24 companies)
Jewel bearings, jewels and pivots are miniature components used in instruments and controls requiring low friction, long life and non-magnetic properties.
Pivot Bearings
(14 companies)
Pivot bearings are used for pivotal, angular, or oscillating applications.