Hydrostatic and Hydrodynamic Bearings
(14 companies)
Hydrostatic bearings and hydrodynamic bearings are fluid film bearings that rely on a film of oil or air to create a clearance between the moving and stationary elements.
Ball Screw Support Bearings
(67 companies)
Ball screw support bearings are designed for use in ball or lead screw applications.
Hanger Bearings
(63 companies)
Hanger bearings are used as rotational bearings for drive and screw conveyor shafts that are enclosed with a housing or trough.
Spherical Plain Bearings
(211 companies)
Spherical plain bearings accommodate wide-ranging angular misalignment with a ball-and-socket type design. They are frequently used in linkages and control rod applications.
Radial Ball Bearings
(364 companies)
Radial ball bearings are friction reduction, rotation devices that carry loads radially around its axis. A subtype of ball bearings, they operate through the use of lubricated steel balls placed between two circular guides. They are frequently called deep-groove bearings.
Rod End Bearings
(259 companies)
Rod end bearings contain a bearing that can accommodate a shaft or rod with varying misalignment. They attach to a static rod via a threaded shaft.
Specialty Rotary Bearings
(171 companies)
Specialty rotary bearings are specialized or proprietary anti-friction bearings that don't belong to a conventional bearing category.
Spherical Roller Bearings
(269 companies)
Spherical roller bearings are self-aligning bearings ideal for heavy-duty radial and axial loads. They utilize dual roller rows between a concave outer raceway and convex inner raceway to accommodate shaft deflection.
Cylindrical Roller Bearings
(307 companies)
Cylindrical roller bearings have high radial-load capacity and moderate thrust loads. They contain rollers which are cylindrically-shaped, but crowned or end-relieved to reduce stress concentrations.
Take-up Bearings
(104 companies)
Take-up bearings are primarily used to correctly tension conveyor belts and systems, or to align tracks. They are available in three component types: bearing, frame, and take-up assembly (frame with bearing).
Super Precision and Spindle Bearings
(101 companies)
Super precision and spindle bearings are high-precision bearings that are designed for use in machine-tool spindles and other precision applications. Most super precision bearings and spindle bearings carry a high quality-rating such as ABEC-7 or ABEC-9, and run coolly and smoothly at high speeds.
Tapered Roller Bearings
(349 companies)
Tapered roller bearings use rollers with different-sized diameters on each end. The rollers and accompanying bearing components can accomodate axial and radial loads.
Plugs, Stoppers, and Inserts
(345 companies)
...for rectangular plugs. If the section is a square, the width and length represent the same dimension. Width is the smaller cross sectional dimension for rectangular plugs. If the section is a square, the width and length represent the same dimension...
Mast Guide Bearings
(18 companies)
Mast guide bearings are bearings with a thick cross section that are typically used as guide rollers in high radial or thrust load applications. The outer ring is used as a wheel directly against a steel mast rail.
Turntables
(172 companies)
...that are in angular relation to one another. They often provide both loading and unloading of their contents to and from a conveyor. In order to increase productivity and ergonomics in any manufacturing operation, equipment such as turntables are a small...