Steamers and Steam Generators
(119 companies)
Steamers and steam generators produce steam vapor for cleaning, oxidation, and other process functions.
Turbine Pumps
(251 companies)
Turbine pumps are centrifugal pumps that use pressure in combination with a rotary mechanism to transfer fluid. They typically employ blade geometry, which causes fluid circulation around the vanes to add pressure from inlet to outlet.
Hydro Turbines
(55 companies)
Hydro turbines are used to transmit mechanical power and produce electricity. Hydro turbines convert water pressure into mechanical shaft power that can be used to drive an electricity generator, grind a mill, or move some other device.
Blades (wind turbine)
(19 companies)
Wind turbine blades are air-foil shaped blades that harness wind energy and drive the rotor of a wind turbine.
Fans and Blowers (industrial)
(1,485 companies)
Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.
Microturbines
(25 companies)
Microturbines are small fuel-burning turbines used in localized or mobile power generation and mechanical drive applications.
Condensers
(215 companies)
Condensers are devices which accept a vapor stream and convert it to a liquid using heat transfer and/or compression.They are used in steam turbines for power plants, in cooling units for in-process fluids, and in air conditioning systems for buildings and automobiles.
Boilers (industrial)
(593 companies)
Industrial boilers are closed vessels that use a fuel source or electricity to heat water or generate steam for industrial heating and humidification applications.
Desuperheaters
(34 companies)
Desuperheaters are used to cool steam in power plants.
Power Generation Systems
(126 companies)
...of use. Fossil fuels such as coal, petroleum, or natural gas are combusted to create heat. Generators can be driven directly from combustion as in gas turbines or steam created by fuel combustion can be used to drive the turbine-generator. Nuclear power...
Condensate Pumps
(189 companies)
Condensate pumps are used to collect and transport condensate back into a steam system for reheating and reuse, or to remove unwanted condensate from an HVAC or appliance collection pan.
Condensate Polishers
(20 companies)
Condensate polishers use ionic exchange to remove mineral contaminants that can limit performance and reduce system life in boilers, heat exchangers, HVAC cooling towers, steam turbines, nuclear power plants, and industrial processes.
Nacelles
(17 companies)
Nacelles are aerodynamically-shaped housings that hold engines, fuel, or equipment as an appendage on an aircraft. The turbine on a horizontal axis wind turbine (HAWT) uses a nacelle to protect sensitive turbine components.
Combined Heat and Power (CHP) Modules
(65 companies)
...cost of a cogeneration system. Cogeneration equipment includes prime movers such as reciprocating engines, combustion turbines, micro-turbines, backpressure steam turbines and fuel cells. Gas-fired reciprocating engines are used in buildings to achieve...
Blanchers
(15 companies)
Blanchers expose food products to boiling water or steam for a brief period of time, then quickly cool them to halt the cooking process.