Flow Switches
(344 companies)
Flow switches are devices that monitor flow and send a trip signal to other devices, like a pump, for protection. These switches can be used for the measurement of gases, liquids, and steam.
Venturi Vacuum Generators
(74 companies)
Venturi vacuum generators use the flow of motive fluid such as air, steam, or liquid to evacuate air.
Combustion Engines
(255 companies)
...sealing which reduces their efficiency and lifespan. These engines are used mainly in racecars and sporting vehicles where reliability and lightness are considered more important than efficiency and engine life. Turbine Engines. Turbine engines...
Boiler Controllers
(121 companies)
Boiler controllers monitor and maintain variables such as steam temperature and pressure in order to control a boiler 's burner or air mixture.
Vaporizers
(69 companies)
Vaporizers are heat exchangers that convert liquefied gases to a warm gaseous product. The heat source can be ambient air, steam or water.
Distillation Equipment and Solvent Recovery Systems
(170 companies)
Distillation equipment and solvent recovery systems are used for steam and wastewater stripping, chemical product purification, and solvent recovery.
Towers, Masts, and Poles
(272 companies)
Towers, masts and poles elevate, support and/or position personnel and equipment such as antennas, lighting, surveillance cameras or sensors, wind turbines, weather instruments, and power lines.
Soundproofing and Acoustic Materials
(380 companies)
Soundproofing and acoustic materials are used to attenuate, deaden, or control sound and noise levels from machinery and other sources for environmental amelioration and regulatory compliance.
Rolling Stock (locomotives and railcars)
(50 companies)
...on the predominant track configurations within a region. Today, locomotives and power cars use diesel and electric motors for propulsion, and steam engines have been relegated to niche uses. Images credits: Red Lake Railroad; Wikimedia...
Flow Transmitters
(234 companies)
Flow transmitters provide electrical outputs that are proportional to flow inputs. They use flow meters to measure the flow of liquids and gases.
Mass Flow Meters and Controllers
(249 companies)
Mass flow meters and controllers measure flow rate in units of mass or volume per units of time (e.g., pounds per minute). They are designed for use with gases, liquids, steams, or slurries.
Centrifugal Pumps
(1,169 companies)
...materials to prevent clogging, but are up to 50% less efficient than other designs. Turbine impellers are special impellers designed for regenerative turbine pumps. These pumps generate higher head but have lower flow rates, similar to displacement...
Economizers
(49 companies)
...application. Typically, economizers are used with waste heat boilers that feature shell or water tube designs. Such waste heat equipment may use gases from diesel exhaust, furnaces, gas turbines, and incinerators. Specifications. Selecting...
Flow Meters
(1,654 companies)
...on the relationship with vessel area (A): Q = v x A. Because there is no square-root relationship, their range is greater than DP devices. Choices for velocity meters include electromagnetic meters, paddlewheels, sonar-based devices, turbine meters, ultrasonic meters...
Technical Training Equipment
(130 companies)
Technical training equipment is used to instruct technicians on the operation of vacuum, semiconductor fabrication, pneumatic, hydraulic, fluid process, electromechanical, energy power generation, automation, optics, physics, chemistry and thermodynamic systems.