Masters and Setting Gages
(87 companies)
Masters and setting gages provide dimensional standards for calibrating other gages.
Height Gages
(157 companies)
Height gages are used for measuring the height of components or product features.
Fixed Gages
(72 companies)
Fixed gages are designed to access a specific attribute based on comparative gaging. These gages are used for quickly assessing approximate size in a go / no-go manner.
Protractors and Angle Gages
(86 companies)
Protractors and angle gages measure the angle between two surfaces of a part or assembly.
Plug and Pin Gages
(170 companies)
...tolerance of the inspected part. No-go gage dimensions are based on the minimum outside diameter (OD) tolerance of the inspected part. Double-ended go/no-go gages include a go gage pin on one end of a handle and a no-go gage pin on the opposite end...
Thickness Gages
(379 companies)
Thickness gages are used to make precise dimensional measurements on coatings and materials such as steel, plastic, glass, rubber, ceramics, paint, electroplated layers, and enamels.
Form Gages and Form Gaging Systems
(91 companies)
Form gages and form gaging systems are used to inspect parameters such as roundness, angularity, squareness, straightness, flatness, runout, taper and concentricity.
Dimensional Indicators and Comparators
(202 companies)
...and for the calibration of other gages. What are Indicators?. Indicators are gaging devices for comparative measurements where the linear movement of a spindle or plunger is amplified and displayed on a dial, column or digital display. Typically, indicators...
Cordage, Rope, and Webbing
(376 companies)
...of leather, hemp, jute, linen, and flax are also available. Selection Criteria. Selecting cordage, rope, and webbing requires an analysis of dimensional specifications and material properties. Specifications. Overall thickness is measured with a gage...
CMM, Gage, and Inspection Equipment Services
(161 companies)
CMM, gage and inspection equipment services provide repair, calibration, upgrade, rebuild, install, training and replacement services.
Washers
(1,164 companies)
...and USS flat washers, for use with coarse threaded bolts and nuts. Standard metric washers are available in several gages as defined by JIS standards. Image Credit:DFW Machine. C-washers have a slot cut from the center to the perimeter. Typically...
Hinges (industrial)
(433 companies)
Industrial hinges are jointed devices that allow an attached part, such as a door or window, to swing.
Door Frames
(42 companies)
Door frames are assemblies that hang doors within structures. These include swing door, pocket door, and specialty door frames.
Gap Sensors and Feeler Gauges
(23 companies)
Gap sensors and feeler gauges detect or measure the gap or clearance between two components or surfaces such as turbine blades tip clearance, nip or roller gap, lubricant gaps, weld seams, adhesive joints, extruder die gap, spark plug electrodes, mold spacing, and workpiece-fixture gap. Gap sensing products use mechanical feel (feeler gages), air pressure, optical, capacitance or other electronic technologies to sense gaps or clearance.
Machining Clamps
(218 companies)
Machining clamps are used for machine setup and tool or part fixturing. Types include cam, cylinder, hook or swing, pull, push, retracting, rocker, side or edge, and toe clamps. Clamp straps and clamp strap assemblies are also commonly available.