Hooks
(284 companies)
...also be designed for their specific applications. As a rule, hook distributors indicate whether a product is not designed for a particular purpose. For example, alloy shank hooks may be designated as not intended for threading or swaging. They do...
Ceiling Fans
(83 companies)
Ceiling fans are suspended from the ceiling of a room to provide a cooling or de-stratification effect. To circulate the air, they employ hub-mounted, rotating paddles that are made of metal or plastic.
Threaded Inserts
(275 companies)
Threaded inserts are blocks of material with a threaded hole that are pressed or molded into a part, usually made of a different material.
Sucker Rods
(32 companies)
Sucker rods are used to connect the surface pumping unit to the downhole components of a pumping system in an oil and gas well.
Thread Chasers and Thread Restorers
(142 companies)
Thread Chasers and Tread Restoring tools are used to re-form or re-cut threads
Grounding Bars and Rods
(88 companies)
Grounding bars and grounding rods are electrical connections that divert undesirable current in order to protect humans and equipment.
Ceiling Tiles and Panels
(133 companies)
Ceiling tiles and ceiling panels are products and materials used to finish and/or decorate room ceilings.
Thread Gages
(173 companies)
Thread gages are dimensional instruments for measuring and/or verifying thread size, pitch or other parameters.
Thread Tapes
(63 companies)
Thread tapes are used to seal, lubricate and prevent seizure on threaded bolts, studs, and fittings.
Rod Pumps
(17 companies)
Rod pumps are subsurface pumping units that are connected to the sucker rod string and driven by a pumpjack or other artificial lift that provides a reciprocating pumping action in an oil and gas well.
Thread Rolling Machines
(36 companies)
Thread rolling machines generate threads by displacing and flowing metal into a thread shape.
Balls and Sphere Shapes
(207 companies)
Balls and sphere shapes are used in products that require a spherical component. Examples include bearings, ball screws, valves, flow meters, and gages. Balls and sphere shapes are made from materials such as glass, metals, plastics, and ceramics.
Cotter Pins and Wire Clips
(74 companies)
...have deformable wire in the shape of a circle, with the pin's entry a wire terminus pointed inward. Application is much like threading a key onto a key ring. This is best for use in parts that can be damaged from an abrasive edge. Image credit: Pivot...
Thread Mills
(69 companies)
Thread mills are rotating, multi-point tools that are used to produce internal or external threads. They resemble end mills or drill bits, and may be capable of producing multiple threads with a single cut. Thread mills area an alternative to thread cutting or thread forming.
Threading Inserts
(46 companies)
Threading inserts are replaceable cutting inserts that are used to create internal or external threads. They are used typically with a tool holder on a lathe or turning center.