Idler Pulleys
(74 companies)
Idler pulleys are used to take up slack, change the direction of transmission, or provide clutching action.
V-ribbed Pulleys
(33 companies)
V-ribbed pulleys or sheaves have a series of V-shaped ribs that mate with V-ribbed belts. They are used in numerous power transmission applications.
Metal Shapes and Stock
(2,506 companies)
Metal shapes and stock includes metals and alloys in the form of bars, rods, beams, plates, foils, and other standard shapes. Depending on the type of selection activity and application, a metal shape may be selected based on its material type or from specific mechanical properties relative to the service conditions.
Bar Screens
(36 companies)
Bar screens are automated, mechanical systems that remove large solids from water streams. Objects include cans, rags, sticks, driftwood, and plastic packaging.
Stock and Strip Feeders
(99 companies)
Stock feeders and strip feeders supply continuous or discrete lengths of bar, strip, wire or other stock to a machine tool.
Metal Castings and Cast Stock
(259 companies)
Castings and cast stock are metals, alloys, polymers and other materials that are cast into bar, rod, angle, channel, tee, or other shapes.
Forgings and Forged Stock
(183 companies)
Forgings and forged stock are metals and alloys that are thermo-mechanically pressed or forged into bars, rods, or other shapes.
Pulley and Roller Lagging
(25 companies)
Pulley and roller lagging is the process of covering the surface of rollers or pulleys to increase traction, prevent premature wear, improve alignment between the roller/pulley and a belt, and extend the overall lifetime of the system.
Metal Plates and Plate Stock
(706 companies)
Metal plates and metal plate stock includes metals and alloys in the form of blanks, flats, bars, plates, and sheet stock. Metal and alloy plates and plate stock are used in a variety of applications such as raw material feed for machining or forming of parts, flooring or floor fabrication, and building and construction materials.
Timing Screws
(6 companies)
Timing screws are helical-screw devices used within automated equipment to advance product at a specific rate and interval of movement.
Round Belt Pulleys
(57 companies)
Round belt or pulleys are used in mechanical lifts and transmissions with o-rings, round belts, cables, ropes, or wires.
Flat Belt Pulleys
(80 companies)
Flat belt pulleys are used in transmission systems that are driven by flat belts.
Pry Bars
(27 companies)
Pry bars, also known as crowbars or pinch bars, are hand tools constructed of steel which are used to remove nails and pry apart building materials in demolition and construction applications. Pry bars have an angled flattened end, sometimes forked, that allow to be used as a lever. Crowbars are designed with a curved end and angled end that allow proper leverage during nail removal.
V-Belt Pulleys
(215 companies)
V-belt pulleys or sheaves mate with drive belts in numerous power transmission applications. They are made in many configurations such as tension idlers and variable speed/ratio pulleys.
Panic Bars
(49 companies)
Panic Bars are door opening devices that span emergency exit doors on its interior. They open the latch when pressure is applied.