Check Point NG/AI: Next Generation with Application Intelligence Security Administration

This cheat sheet can come in handy when working with network addresses and subnet masks. A standard netmask is written 255.255.255.0 which is equivalent to the aggregate /24. Using aggregates has become popular because computer people tend to be lazy and it only requires three keystrokes.
| Netmasks and Aggregates | |||
|---|---|---|---|
| Subnet Mask | 255.255.255.0 | Hex Mask | 0xffffff00 |
| Subnet Mask | 255.255.255.128 | Hex Mask | 0xffffff80 |
| Subnet Mask | 255.255.255.192 | Hex Mask | 0xffffffc0 |
| Subnet Mask | 255.255.255.224 | Hex Mask | 0xffffffe0 |
| Network Address | Host IP Range | Broadcast Addresses | |
| .128 | .129 - .158 | .159 | |
| .160 | .161 - .190 | .191 | |
| .192 |