Chemistry of Petrochemical Processes, 2nd Edition

| To convert from | To | Multiply by |
|---|---|---|
| atmospheres | mm of mercury | 760 |
| atmospheres | pounds/sq. inch (psi) | 14.696 |
| barrels (oil) | gallons (U.S.) | 42 |
| bars | atmospheres | 0.98692 |
| ? | mm of mercury (0 C) | 750.062 |
| ? | pascal | 1 10 5 |
| Btu | calorie | 252.15105 |
| ? | joules | 1.055 10 3 |
| calories gram (mean/gram) | Btu (mean) pound | 1.8 |
| calories | Btu | 3.9658 10 -3 |
| ? | joules | 4.1840 |
| centimeters | angstrom | 1 10 8 |
| ? | feet | 0.0328 |
| ? | inches | 0.3937 |
| ? | meters | 0.01 |
| ? | microns | 1 10 4 |
| cubic feet (ft 3) | gallons (British) | 6.2288 |
| ? | gallons (US) | 7.48052 |
| ? | liters | 28.317 |
| cubic meters | barrels (US, liquid) | 8.3865 |
| ? | cubic feet (ft 3) | 35.314445 |
| ? | gallons (US) | 264.173 |
| ? | liters | 999.973 |
| feet | centimeters | 30.48 |
| gallons (U.S.) | cubic feet (ft 3) | 0.1336805 |
| ? | liters | 3.78543 |
| grams | ounces (avdp.) [*] | 0.0352939 |
| ? | ounces (troy) | 0.0321507 |
| grams/sq. centimeter | pounds/sq. foot | 2.04817 |
| inches | centimeters | 2.540005 |
| kilograms | pounds (avdp.) [*] | 2.20462234 |
| ? | pounds (troy) | 2.6792285 |
| liters | gallons (British) | 0.219976 |
| ? | gallons (U.S.) | 0.2641776 |
| meters | angstroms | 1 10 10 |
| ? | inches | 39.37 |
| pounds/sq. inch pressure | kilopascal (kPa) | 6.8948 |
| pounds (avdp.) [*] | grams | 453.59 |
| ? | ounces (avdp.) [*] | 16 |
| pounds (avdp.) [*] | ounces (troy) | 14.5833 |
| pounds (troy) | ounces (troy) | 12 |
| pounds/sq. inch | grams/sq. centimeter | 70.307 |
| tons (metric) | kilograms | 1000 |
| ? | pounds (avdp.) [*] | 2204.62 |
| tons (short) | pounds | 2000 |
| watts (abs) | Btu (mean)/hour | 3.41304 |
| Temperature Conversion: | ||
| degree Celsius ( C) = ( F - 32) 5/9 | ||
| degree Fahrenheit ( F) = C 9/5 + 32 | ||
| degree Kelvin ( K) = C + 273 |