QoS in Packet Networks

1. Leonard Kleinrock: Queuing Systems.
2. Athanasios Papoulis: Probability, Random Variables, and Stochastic Processes.
3. Richard von Mises: Probability, Statistics, and Truth.
4. Pulse Code Modulation (PCM) of Voice Frequencies, ITU-T Recommendation G.711, November 1988.
5. Reduced complexity 8 kbit/s CS-ACELP speech codec, ITU-T Recommendation G.729 Annex A, November 1996.
6. Richard V. Cox, "Three New Speech Coders from the ITU Cover a Range of Applications," IEEE Communications Magazine, September 1997.
7. 40, 32, 24, 16 kbit/s Adaptive Differential Pulse Code Modulation (ADPCM), ITU-T Recommendation G.726, 1990.
8. 7 kHz audio coding within 64 kbit/s Using Sub-Band Adaptive Differential Pulse Code Modulation (SB-ADPCM), ITU-T Recommendation G.722, 1988.
9. One-way transmission time, ITU-T Recommendation G.114, May 2003.
10. The Emodel, a computational model for use in transmission planning, ITU-T Recommendation G.107, December 1998.
11. Coding of speech at 8 kbit/s using conjugate-structure algebraic-code-excited linear prediction (CS-ACELP), ITU-T Recommendation G.729, March 1996.
12. Bur Goode, "Voice Over Internet Protocol (VoIP)," Proceedings of the IEEE, Vol. 90, No. 9, September 2002.
13. J. Heinanen and R. Guerin, "A Single Rate Three Color Marker," RFC 2697, September 1999.
14. Heinanen and R. Guerin, "A Two Rate Three Color Marker," RFC 2698, September 1999.
15. K. Ramakrishnan, "A Proposal to add Explicit Congestion Notification (ECN) to IP", RFC 2481, January 1999.
16. Information Sciences Institute, University of Southern California, "Transmission Control Protocol DARPA Internet Program...