Air and Gas Drilling Manual: Applications for Oil and Gas Recovery Wells and Geothermal Fluids Recovery Wells, Third Edition

This appendix gives direct circulation minimum volumetric flow rates for deep air drilled boreholes. For API Mechanical Equipment standard conditions, the figures that follow give the approximate minimum volumetric flow rates as a function of drilling depth for the drilling rates of 0, 30, 60, 90, and 120 ft/hr. Figures are developed from the calculations presented in Chapter 8.
FIGURE G-1: Borehole 4 inches, drill pipe 2 ? inches
FIGURE G-2: Borehole 4 inches, drill pipe 2 ? inches
FIGURE G-3: Borehole 6 inches, drill pipe 2 ? inches
FIGURE G-4: Borehole 6 inches, drill pipe 2 ? inches
FIGURE G-5: Borehole 7 ? inches, drill pipe 2 ? inches
FIGURE G-6: Borehole 6 inches, drill pipe 3 inches