Air and Gas Drilling Manual: Applications for Oil and Gas Recovery Wells and Geothermal Fluids Recovery Wells, Third Edition

Appendix B: Average Annual Atmospheric Conditions

This appendix gives the graphic representation of the average atmospheric conditions for midlatitudes (30 N to 60 N) of the North American continent.

Figure B-1 gives the average annual atmospheric pressure of air for midlatitudes of the North American continent as a function of surface elevation location above mean sea level. These average annual atmospheric pressures are of critical importance in predicting the actual weight rate of flow of air (or other gases) at an actual drilling location (see Chapters 5 to 12). Figure B-1a is given in USCS units and Figure B-1b is given in SI units.


Figure B.1a: Average annual atmospheric pressure versus surface elevation above mean sea level (USCS units)

Figure B-1b: Average annual atmospheric pressure versus surface elevation above mean sea level (SI units)

Figure B-2 gives the average annual atmospheric temperature of air for midlatitudes of the North American continent as a function of surface elevation location above mean sea level. These average annual atmospheric temperatures are of critical importance in predicting the approximate geothermal temperature at an actual drilling location (see Chapters 5 to 12). Figure B-2a is given in USCS units and Figure B-2b is given in SI units.


Figure B-2a: Average annual atmospheric temperature versus surface elevation above sea level (USCS units)

Figure B-2b: Average annual atmospheric temperature versus surface elevation above sea level (SI units)
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
Category: Pressure Sensors
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.