Air and Gas Drilling Manual: Applications for Oil and Gas Recovery Wells and Geothermal Fluids Recovery Wells, Third Edition

This program calculates the required gas injection volumetric flow rate in order to obtain a bottom hole annulus pressure of 3360 psig while drilling at 10,000 ft of depth. Utilizes the Hegendorn and Brown liquid hold-up correlations.
| q a := 301.26 | air compressor flow rate (acfm) iterate value |
| q r := l91 | mud flow rate (gpm) |
| ? f := 10 | specific weight of mud (ppg) |
| ? air := 0.012 | viscosity of air (centipoises) |
| ? mud := 0.30 | viscosity of mud (centipoises) |
| | aerated fluid flow loss coefficient through nozzles |
| D c := 7000 | total depth of cased hole (ft) |
| D oh := 3000 | total length of open hole (ft) |
| alt := 4000 | elevation of drilling site (ft) |
| p o := 12.685 | pressure from table for surface elevation (psia) |
| t o := 60 | temperature from table for elev. ( F) |
| p at := 12.685 | actual given atmospheric surface pressure (psia) |
| t at := 60 | actual given atmospheric surface temperature ( F) |
| ROP := 60 | estimated rate of penetration (ft/hr) |
| d bh := 7.875 | borehole (drill bit) diameter (in) |
| od dp := 6.25 | outer diameter of drill collar (in) |
| id dc := 2.8125 | inner diameter of drill collar (in) |
| od dp := 4.5 | outer diameter of drill pipe (in) |
| id dp := 3.826 | inner diameter of drill pipe (in) |
| od ij := 6.25 |