Fill out as many options as you want. Click "Run Search Filter" at any time.

Inside Diameter:

Outside Diameter:

Thickness / Working Height:

Wave Washer Material:

Help with Wave Washers specifications:

Wave Washer Size
   Inside Diameter       Inside diameter of washer. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Outside Diameter       Outside diameter of washer. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Thickness / Working Height       This dimension refers to either the thickness of the washer material, or the working height (installed height) for the product. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
Back to Top
Wave Washer Material
           
   Your choices are...         
   Spring Steel       Spring steel is any of a variety of steels that are normally of the high-carbon or alloy type.  They are used in the manufacture of springs because of their high tensile properties. The type of spring steel used depends on the application and type of spring. They range from plain carbon grades in the range 0.5% to 1.00% C., to chromium, chromium-vanadium, nickel-chromium-molybdenum, silicon-manganese and silicon-manganese-chromium-molybdenum types. 
   Stainless Steel       Stainless steel is chemical and corrosion resistant and can have relatively high pressure ratings. 
   Nickel Base Alloy       A nickel base alloy is a metal alloy composed of nickel and one or more other metals, such as copper. 
   Copper Base Alloy / Bronze       A copper base alloy is metal composed of copper as the main alloying metal and one or more other metals, such as tin, zinc, or phosphorus.  Sintered bronze is a porous material, which can be impregnated with oil, graphite or PTFE. Sintered bronze is not suitable for heavily loaded applications but useful where lubrication is inconvenient. 
   Other       Other unlisted, specialized, or proprietary metallic materials. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Product Announcements
Zhejiang Lisheng Spring Co., Ltd.
Coiling Technologies, Inc.
Zhejiang Lisheng Spring Co., Ltd.