Stainless Steel Wave Washers
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Material: 302 Stainless Steel; StainlessSteel
- Outside Diameter: 0.367
- Inside Diameter: 0.265
- Load: 2 to 4
from Zhejiang Lisheng Spring Co., Ltd.
Industrial Nested Wave Springs OEM Custom 17-7ph Stainless Steel Material. Description: Nested Wave Springs are pre-stacked in parallel from one continuous filament of flat wire. The need to stack individual springs for higher loads is no longer necessary. Nested springs result in a spring rate that... [See More]
- Material: StainlessSteel
from Smalley
Crest-to-Crest Wave Springs are pre-stacked in series, decreasing the spring rate proportionally to the number of turns. Uses are typically applications requiring low-medium spring rates and large deflections with low-medium forces. Among the major advantages, this design eliminates the need to keep... [See More]
- Material: StainlessSteel
- Outside Diameter: 0.188
- Inside Diameter: 0.125
- Thickness: 0.035
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Material: Stainless Steel; StainlessSteel
- Outside Diameter: 0.150
- Inside Diameter: 0.075
- Thickness: 0.006
from Zhejiang Lisheng Spring Co., Ltd.
Multi-turn Wave Springs Wavy Compression Springs with shim ends OD40mm. Description: A multi turn shim end wave spring, also known as a coiled wave spring or microwave spring, is a spring made up of pre-hardened flat wire in a process called on-edge coiling (also known as edge-winding). During this... [See More]
- Material: StainlessSteel; Nickel Alloy
from Smalley
Crest-to-Crest Wave Springs are pre-stacked in series, decreasing the spring rate proportionally to the number of turns. Uses are typically applications requiring low-medium spring rates and large deflections with low-medium forces. Among the major advantages, this design eliminates the need to keep... [See More]
- Material: Spring Steel; StainlessSteel; Nickel Alloy (optional feature); Copper Alloy (optional feature)
- Outside Diameter: 0.375
- Inside Diameter: 0.250
- Thickness: 0.008
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Material: Stainless Steel; StainlessSteel
- Outside Diameter: 0.772
- Inside Diameter: 0.413
- Thickness: 0.022
from Zhejiang Lisheng Spring Co., Ltd.
Carbon Stainless Steel Multy Turn Wave Spring Specification Table 17-7ph Carbon / Stainless Steel. Description: Carbon stainless steel multy turn wave springs are made of a single filament of round-edged, pre-tempered flat wire from a continuous coil. This results in uniform diameters and wave... [See More]
- Material: StainlessSteel; Nickel Alloy
from Smalley
Crest-to-Crest Wave Springs are pre-stacked in series, decreasing the spring rate proportionally to the number of turns. Uses are typically applications requiring low-medium spring rates and large deflections with low-medium forces. Among the major advantages, this design eliminates the need to keep... [See More]
- Material: Spring Steel; StainlessSteel; Copper Alloy (optional feature)
- Outside Diameter: 0.625
- Inside Diameter: 0.450
- Thickness: 0.009
from Zhejiang Lisheng Spring Co., Ltd.
Multi Wave Springs Wave Compression Springs with shim ends calculation. Description: A wave spring, also known as coiled wave spring or scrowave spring, is a spring made up of pre-hardened flat wire in a process called on-edge coiling (also known as edge-winding). During this process, waves are... [See More]
- Material: StainlessSteel
from Smalley
Wavo Springs are produced from round-section wire to provide higher loads while maintaining the accurate loading found in wave springs. As an alternative to Belleville Springs, the Wavo provides similar loads but with an accurate, predictable spring rate. Advantages. Accurate high force loading with... [See More]
- Material: Spring Steel; StainlessSteel
- Outside Diameter: 0.500
- Inside Diameter: 0.408
- Thickness: 0.031
from Zhejiang Lisheng Spring Co., Ltd.
MultiWave wavy Springs Compression Springs with plain ends manufacturers. Description: Alloy multi turn wave springs are made of a single filament of round-edged, pre-tempered flat wire from a continuous coil. This results in uniform diameters and wave heights. They replace conventional round wire... [See More]
- Material: StainlessSteel; Nickel Alloy
from Smalley
Conventional Gap and Overlap Type Wave Springs are used in a wide variety of applications. For short deflections and low-medium forces, they function with precision and dependability. These two types of Smalley Wave Springs permit radial expansion or growth in diameter within a cavity, without the... [See More]
- Material: Spring Steel; StainlessSteel; Nickel Alloy (optional feature); Copper Alloy (optional feature)
- Outside Diameter: 0.630
- Inside Diameter: 0.444
- Thickness: 0.010
from Zhejiang Lisheng Spring Co., Ltd.
Custom High Precision Nested Wave Springs with Shim Ends Wave pad manufacturers. Description: A wave spring, also known as a coiled wave washer spring or microwave spring, is a spring made up of pre-hardened flat wire in a process called on-edge coiling (also known as edge-winding). During this... [See More]
- Material: StainlessSteel
from Smalley
Conventional Gap and Overlap Type Wave Springs are used in a wide variety of applications. For short deflections and low-medium forces, they function with precision and dependability. These two types of Smalley Wave Springs permit radial expansion or growth in diameter within a cavity, without the... [See More]
- Material: Spring Steel; StainlessSteel; Nickel Alloy (optional feature); Copper Alloy (optional feature)
- Outside Diameter: 3.937
- Inside Diameter: 3.401
- Thickness: 0.030
from Zhejiang Lisheng Spring Co., Ltd.
Multy-turn wave spring with Shim Ends 17-7ph Carbon / Stainless Steel. Description: Multy turn wave spring with shim ends are made of a single filament of round-edged, pre-tempered flat wire from a continuous coil. This results in uniform diameters and wave heights. They replace conventional round... [See More]
- Material: StainlessSteel
from Zhejiang Lisheng Spring Co., Ltd.
Single-layer wave spring washer wave disc washer stainless steel/17-7PH (SUS631). Description: Wave washers, also referred to as wave springs, are wavy metal washers designed to provide a compensating spring force or absorb shock when under load. Many design variations have evolved to best serve... [See More]
- Material: StainlessSteel
- Outside Diameter: 5.570
- Inside Diameter: 6.000
- Thickness: 0.030
from Zhejiang Lisheng Spring Co., Ltd.
Single turn wave disc springs wavy spring washers 17-7ph suppliers. Single turn overlap wave springs are used for several applications, mainly designed for short deflection and low to medium forces. Technology enables to provide a dependable and accurate fit. Overlap wave spring is a single turn... [See More]
- Material: StainlessSteel
- Outside Diameter: 0.480
- Inside Diameter: 0.625
- Thickness: 0.010
from Zhejiang Lisheng Spring Co., Ltd.
Linear wave spring expanders are Carbon steel or Stainless Steel. Description: A linear wave spring is a continuous wave forming in the shape of a long strip spring. A load-bearing device has roughly the same load and deflection characteristics. Compared with stamping springs, linear springs use... [See More]
- Material: StainlessSteel; Nickel Alloy
from Zhejiang Lisheng Spring Co., Ltd.
Custom High Precision Stainless Steel Serpentine Square Wire Wave Spring Wave Disc Spring. Description: Multi turn wave springs, also known as coiled wave spring or scrowave spring, is a spring made up of pre-hardened flat wire in a process called on-edge coiling (also known as edge-winding). During... [See More]
- Material: StainlessSteel; Nickel Alloy
from Zhejiang Lisheng Spring Co., Ltd.
Multi wave springs wavy compression springs with shim ends stainless steel. Description: A stainless steel multi turn wave springs with shim end, also known as coiled wave spring or scrowave spring, is a spring made up of pre-hardened flat wire in a process called on-edge coiling (also known as... [See More]
- Material: StainlessSteel
from Zhejiang Lisheng Spring Co., Ltd.
Nested Wave Spring supplier Carbon/stainless steel/17-7PH(SUS631). Description: Nested wave springs are pre-stacked in parallel from one continuous filament of flat wire. The need to stack individual springs for higher loads is no longer necessary. Nested springs result in a spring rate that... [See More]
- Material: StainlessSteel
from Zhejiang Lisheng Spring Co., Ltd.
Round Section Wire Wave Spring Circular, Wave Circle Ripple Spring Coil. Description: Round-section wire wave rings springs are produced from round-section wire to provide higher loads while maintaining the accurate loading found in wave rings springs. As an alternative to Belleville Springs, the... [See More]
- Material: StainlessSteel
from Zhejiang Lisheng Spring Co., Ltd.
Single Turn Gap Wave Spring Wire Form For Bearing Pre Tightening. Description: Single turn gap wave springs are used for several applications, mainly designed for short deflection and low to medium forces. Technology enables to provide a dependable and accurate fit. The free ends of a gap wave... [See More]
- Material: StainlessSteel
from Zhejiang Lisheng Spring Co., Ltd.
Wave Spring: Custom high-precision stainless steel square wire wave spring. Description: Multi-turn square wire wave springs are formed by flat wire and have wave peaks hold their configuration. Wave springs operate as load-bearing devices, play and compensate for dimensional variations within... [See More]
- Material: StainlessSteel
from Lee Spring Company
Lee REDUX ™ Wave Springs - For Optimum Performance in Reduced Spatial Environments. REDUX ™ Wave Springs Now Available in Smaller Sizes. As assemblies get smaller, the demand for smaller REDUX Stainless Steel Wave Springs continues to grow. Lee ’s REDUX line now includes designs to... [See More]
- Material: StainlessSteel
- Outside Diameter: 0.224
- Inside Diameter: 0.250
- Thickness: 0.075
from ASRaymond
Stock sizes in high-carbon and stainless steels. Wave spring washers are usually used in thrust-loading applications for small deflections, particularly where radial space is limited. A typical example is the axial loading of ball bearings. The spring rate is approximately linear between 20% and 80%... [See More]
- Material: StainlessSteel
- Outside Diameter: 0.183
- Inside Diameter: 0.134
- Thickness: 0.004