Spring Steel Wave Washers

7 Results
Wave Spring -- C037-L1
from Smalley

Crest-to-Crest Wave Springs are pre-stacked in series, decreasing the spring rate proportionally to the number of turns. Uses are typically applications requiring low-medium spring rates and large deflections with low-medium forces. Among the major advantages, this design eliminates the need to keep... [See More]

  • Material: Spring Steel; StainlessSteel; Nickel Alloy (optional feature); Copper Alloy (optional feature)
  • Outside Diameter: 0.375
  • Inside Diameter: 0.250
  • Thickness: 0.008
Wave Spring Washers, 10.5mm Inside Diameter, 21mm Outside Diameter, M10 Screw Size, Material- Spring Steel HRC 43-50. -- MD0137MQB210
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Material: Spring Steel; Spring Steel HRC 43-50
  • Outside Diameter: 0.827
  • Inside Diameter: 0.413
  • Thickness: 0.039
Wave Spring -- CS062-L1
from Smalley

Crest-to-Crest Wave Springs are pre-stacked in series, decreasing the spring rate proportionally to the number of turns. Uses are typically applications requiring low-medium spring rates and large deflections with low-medium forces. Among the major advantages, this design eliminates the need to keep... [See More]

  • Material: Spring Steel; StainlessSteel; Copper Alloy (optional feature)
  • Outside Diameter: 0.625
  • Inside Diameter: 0.450
  • Thickness: 0.009
Wave Spring -- RW-0050
from Smalley

Wavo Springs are produced from round-section wire to provide higher loads while maintaining the accurate loading found in wave springs. As an alternative to Belleville Springs, the Wavo provides similar loads but with an accurate, predictable spring rate. Advantages. Accurate high force loading with... [See More]

  • Material: Spring Steel; StainlessSteel
  • Outside Diameter: 0.500
  • Inside Diameter: 0.408
  • Thickness: 0.031
Wave Spring -- SSB-0063
from Smalley

Conventional Gap and Overlap Type Wave Springs are used in a wide variety of applications. For short deflections and low-medium forces, they function with precision and dependability. These two types of Smalley Wave Springs permit radial expansion or growth in diameter within a cavity, without the... [See More]

  • Material: Spring Steel; StainlessSteel; Nickel Alloy (optional feature); Copper Alloy (optional feature)
  • Outside Diameter: 0.630
  • Inside Diameter: 0.444
  • Thickness: 0.010
Wave Spring -- SSB-0394
from Smalley

Conventional Gap and Overlap Type Wave Springs are used in a wide variety of applications. For short deflections and low-medium forces, they function with precision and dependability. These two types of Smalley Wave Springs permit radial expansion or growth in diameter within a cavity, without the... [See More]

  • Material: Spring Steel; StainlessSteel; Nickel Alloy (optional feature); Copper Alloy (optional feature)
  • Outside Diameter: 3.937
  • Inside Diameter: 3.401
  • Thickness: 0.030
Wave Disc Springs -- WAV-24741
from Century Spring Corp.

A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The advantage... [See More]

  • Material: Spring Steel; Spring Steel - SPR
  • Finish: ZincPlated; Gold Irridite