Fill out as many options as you want. Click "Run Search Filter" at any time.

Area Network Type:

Form Factor:

Number of Ports:

#

Data Rate:

Features:

Help with Network Multiplexers specifications:

Network Equipment Type
   Area Network Type       
   Your choices are...         
   Campus Area Network (CAN)       Campus area networks (CAN) are networks covering multiple local area networks (LANs) at universities, school districts or small business campuses. They are smaller than metropolitan area networks (MAN). 
   Enterprise Area Network (EAN)       Enterprise area networks (EAN) are networks that securely connect all locations for business networks.  
   Local Area Network (LAN)       Local area networks (LAN) are networks that connect a group of computers and devices, such as printers or scanners, over short distances. 
   Metropolitan Area Network (MAN)       Metropolitan area networks (MAN) are networks that connect devices over medium distances, such as a town or city. They are larger reaching than local area networks (LAN) but smaller than wide area networks (WAN). 
   Storage Area Network (SAN)       Storage area networks (SAN) are dedicated networks that connect storage devices to other storage devices. 
   Wide Area Network (WAN)       Wide area networks (WAN) are networks that connect devices over large physical distances, such as the internet. 
   Wireless Local Area Network (WLAN)       Wireless local area networks (WLAN) are networks that connect devices wirelessly over short distances, similarly to local area networks (LAN). 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Form Factor
           
   Your choices are...         
   Board       The network equipment is a board or card form. 
   Ceiling / Wall Mount       The equipment can be ceiling or wall mounted. 
   Chassis Mount       The equipment is mounted in a chassis. 
   Desktop / Standalone       The equipment is enclosed and can be placed on a desktop or shelf. 
   Rack Mount       The network equipment can be mounted in a rack. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Ports / Interfaces
   Number of Ports       The total number of networking ports which the network equipment provides. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
Back to Top
Performance
   Data Rate       The maximum data transfer speed. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
Back to Top
Features
   Features       
   Your choices are...         
   Power-over-Ethernet (PoE) Ready       The device supports power over Ethernet (PoE) signals. Both data and power are delivered in one cable to a powered device (PD). 
   Integrated Firewall       The network equipment has an integrated firewall for security. 
   Layer 3 Capable       The network equipment is layer 3 capable, or has IP addressing, for smarter routing. 
   VPN       A virtual private network (VPN) is a connection that has the appearance and many of the advantages of a dedicated link, but occurs over a shared network. Using a technique called tunneling, data packets are transmitted across a public, routed network in a private "tunnel" that simulates a point-to-point connection and allows network protocols to traverse incompatible infrastructures. 
   Ruggedized       Hardened products are designed to withstand extreme conditions. Their casings provide protection from weather-related conditions and can act as a heat sink, directing high temperatures away from sensitive components. Hardened products use more reliable components than commercial products and are often used in telecommunications applications. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Product Announcements
Advantech
Advantech