Rack Mount Network Multiplexers
from Cytec Corporation
The LX Series matrices are reliable, low cost, and versatile switching systems. A modular design concept is used. Interchangeable control modules, switch modules, and display modules can be assembled into matrices, multiplexers, or individual switch point configurations. All chassis have full front... [See More]
- Form Factor: Rack Mount
- Protocol / Network: Ethernet, 10Base-T Ethernet
- Area Network Type: LAN Capable
- Ports / Interfaces: IEEE488 Bus, TTL, BNC, Serial, USB
from Data Connect Enterprise, Inc.
The Model CMX-808 and Model CMX-320 are cost effective Fiber Optic Multiplrxers for EIA-232 asynchronous applications. The Model CMX-808 provides for eight channels of operation that can also be doubled when used without control leads and with "Y" cables. Supported asynchronous speeds are up to... [See More]
- Form Factor: Rack Mount
- Protocol / Network: Fiber
- Area Network Type: LAN Capable
- Ports / Interfaces: DB-25, ST
from Megladon Manufacturing Group, Ltd.
LGX CWDM Modules. Megladon CWDM modules are custom built to support our customer's single fiber transmission needs. We utilize all major glass types and connectors, build within the LGX footprint, and create bi-directional modules. By maximizing the quantity of CWDMs per module, we provide dense and... [See More]
- Form Factor: Rack Mount
- Number of Ports: 2 to 3
- Protocol / Network: Fibre Channel
from GE Grid Solutions
JungleMUX SONET Multiplexer. The JungleMUX SONET Multiplexer delivers robust, secure wide area telecommunications over an optical cable infrastructure adhering to Telcordia SONET standards, offering reliable support for a wide array of applications. JungleMUX T1 Multiplexer. The JungleMUX T1... [See More]
- Form Factor: Rack Mount
- Ports / Interfaces: T1, E1
- Protocol / Network: Ethernet, SONET
- Features: Hardened products are designed to withstand extreme conditions. (optional feature)
from GL Communications, Inc.
STM-1 Mux is a cost-effective, compact (only 1U high), SDH (Synchronous Digital Hierarchy) multiplexer that is designed for applications in metro and access networks for efficient transport of traditional TDM and emerging data traffic. It provides 63 E1 TDM interfaces in only 1U standard 19"... [See More]
- Form Factor: Rack Mount
- Protocol / Network: SNMP, Q3, 10Base-T
- Area Network Type: LAN Capable
- Ports / Interfaces: RJ-45, MDI Port
from Cytec Corporation
This compact and economically priced series can be used as either multiplexers, matrices, or individual switches. As multiplexers, they can be used as a single multiplexer to switch a large number of inputs or outputs to one common port, or as a dual multiplexer to switch between either of the two... [See More]
- Form Factor: Rack Mount
- Protocol / Network: Ethernet, 10Base-T Ethernet
- Area Network Type: LAN Capable
- Ports / Interfaces: IEEE488 Bus, TTL, Serial
from Data Connect Enterprise, Inc.
Features. VDSL Interface. 24 Full duplex VDSL links via RJ-21 (Telco-50) connector. 24 corresponding POTS lines via RJ-21 (Telco-50) connector. Built-in POTS splitter for each VDSL port. Link to 5201V-BM, 5204V-BM, 5204V-MR, 5204V-NRD. Auto-speed function for VDSL2 link (by distance and cable... [See More]
- Form Factor: Rack Mount
- Protocol / Network: Ethernet, 10/100 Ethernet, xDSL
- Area Network Type: LAN Capable
- Number of Ports: 24
from Megladon Manufacturing Group, Ltd.
2x8Ch Compact CWDM. The compact, custom CWDM was designed to support the ultra-dense CWDM needs of cell backhaul and DAS deployments. Each module contains two 8ch CWDM's for a total potential capacity of 38 CWDM's per 2U rack space. This level of density provides space savings and future expansion... [See More]
- Form Factor: Rack Mount
- Number of Ports: 8
- Protocol / Network: Fibre Channel
from GE Grid Solutions
Ethernet Switches & Converters. Designed and tested for use in harsh, industrial environments, GE's family of MultiLink Ethernet switches and MultiNet serial port servers and protocol converters provide secure, reliable communications for critical infrastructure and devices. With more than 12... [See More]
- Form Factor: Rack Mount
- Protocol / Network: Ethernet
- Area Network Type: WAN Capable (optional feature)
- Ports / Interfaces: Serial
from Cytec Corporation
The MESA Series Expansion Systems make it possible to build large matrix or multiplexer configurations using a MESA Control Unit to control the required number of Expansion Chassis from one Control Module. These Chassis can be any combination of different types of Expansion Chassis, including the... [See More]
- Form Factor: Rack Mount
- Protocol / Network: Ethernet, 10Base-T Ethernet
- Area Network Type: LAN Capable
- Ports / Interfaces: IEEE488, Serial, USB
from Data Connect Enterprise, Inc.
The Patton T1/E1 Digital Cross Connect (DACS) series of products makes cross-connection applications simple and affordable, and most importantly, by offering models with 4, 8, and 16 T1/E1 ports, a growth path for future network expansion. Using a robust hardware platform and a rich set of software... [See More]
- Form Factor: Rack Mount
- Ports / Interfaces: T1, E1
- Protocol / Network: Ethernet, 10Base-T Ethernet