Board Network Multiplexers

3 Results
Digital Video Extender -- 3320
from Data Connect Enterprise, Inc.

Fiber Optic Extension Features: SMPTE 259M and 305M Extension. 143Mbps, 177Mbps, 270Mbps and 360Mbps supported. Multimode and Single Mode Fiber Support. Distances over 100Km. Up to 30 SDI Extenders in a Single EdgeAccess ® ‚ UCS Model 1000 Chassis. WWDM Wavelengths for Wave Division... [See More]

  • Form Factor: Board; Rack Mount
  • Protocol / Network: Fiber
  • Area Network Type: LAN Capable
  • Data Rate: 0.1430 to 0.3600
16-Port iDSL TDM Concentrator -- Model 3196RC
from Patton Electronics Co.

The Model 3196RC iDSL TDM-Digital Access Concentrator, or iDSL T-DAC provides affordable first-mile access concentration for virtually any low speed network application. Leverage low cost iDSL technology to offer the right service at the right price. Patton has combined iDSL ports, DACS, and WAN... [See More]

  • Form Factor: Board
  • Protocol / Network: Ethernet, 10/100 Ethernet, Frame Relay, xDSL
  • Area Network Type: LAN Capable; WAN Capable
  • Ports / Interfaces: RJ-45, Serial, T1, E1
Network Multiplexer -- Model 2616RC
from Data Connect Enterprise, Inc.

The Model 2616RC TDM-Digital Access Concentrator (T-DAC) card provides affordable, high density access concentration and cross connection of DS0 time slots for most network applications. Patton combines 4, 8, 12, or 16 software-programmable T1/E1 ports that have integrated CSU/DSUs with a fully... [See More]

  • Form Factor: Board
  • Ports / Interfaces: RJ-45, T1, E1
  • Protocol / Network: Ethernet, 10Base-T Ethernet, Frame Relay