Announcements
Streamline logistics sorting processes using 3X Motion's direct drive roller BLDC motor.
(read more)Unlock Precision Control in Micro-Motor Applications with the 42BSF Integrated Servo Motor by 3X Motion.
(read more)EXPO Name: SPS - Smart Production Solution
Location: Nuremberg Messe in Germany
Date: 14th Nov ~ 16th Nov 2023
Stand: Hall 3, 460
Download more information of 3X Motion...
(read more)The Ivanpah tower power station in the Mojave Desert, California, as the world’s largest solar thermal station with 392MW of installed gross capacity, officially announced on February 13, 2014 that it fed energy into the power grid and put into operation. It uses 175,000 sets of heliostats to reflect sunlight to the top of three towers, concentrating the heat to produce steam,
(read more)3X Motion developed a series of low speed direct drive brushless roller motor for the logistics industry.
(read more)The 3X Motion pm stepping geared motor (22 Series) have much advantage: Reliable performance, stable quality, cost-effective, strong supply capacity, high quality service.
(read more)Unleash Maximum Performance with 3X MOTION's Customizable Solutions
(read more)3X Motion's 28Series brushless DC motor offers a broad power spectrum, with standard models delivering torque ranging from 7-16 mN.m and speeds between 3000–8000 RPM. Operating at 12V&24V, these motors ensure high efficiency and low noise levels, making them ideal for various applications.
(read more)Amongst our customization options and features, we are able to customize like onboard electronics, shafts, special mounting flanges, brakes, cable assemblies, gearboxes, encoders and other related products.
(read more)Features:
- DC Brushless Motor
- Big torque, high speed, Multiple lengths are available
- Water proof IP64 – IP67
- IATF16949 certification
Revolutionize Industrial Motor Control with 3X Motion's Integrated Driver BLDC Motor.
Seamless DC control, precise speed regulation, speed feedback, and advanced temperature protection. Elevate your engineering projects to new heights.
(read more)The 3X Motion brushless DC motor (86Series) offers one of the industry’s wide power ranges with standard models available at rated torque from 0.35N.m to 2.1Nm. The 3X motion brushless DC motor with standard models have the rated speed between 1000– 3000 RPM. Normal rated power from 157W – 785W.
(read more)Typical Applications:
- New energy/ Solar
- Industry pump
- AGV
- Automotive industry
The 3X Motion brushless DC motor (28Series) offers one of the industry’s widepower ranges with standard models available at rated torque between 7-16 mN.m. The 3X motion brushless DC motor with standard models have the rated speed between 3000 – 8000 RPM. Normal rated Voltage 12V&24V.
(read more)The 3X Motion brushless DC motor (33 Series) offers one of the industry’s wide power ranges with standard models available at continuous stall torque rating is 14.16 mN.m. The 3X motion brushless DC motor with standard models have the rated speed between 15000 – 20000 RPM. Normal rated Voltage 12V&24V.
(read more)The 3X Motion PG90 Geared Motor offers exceptional torque, durability, and efficiency. With 10-year longevity, versatile gearbox choices, and IP65 protection, it's perfect for low-speed, high-torque applications in the new energy industry, industrial equipment, and trucks. Elevate your operations with the PG90 today.
(read more)The 3X Motion pm linear stepper motor (25 Series) have much advantage: Reliable performance, stable quality, cost-effective, strong supply capacity, high quality service.
(read more)A series of 3X MOTION brushless DC motors are designed according to the typical characteristics and applications (sine wave or square wave) of brushless DC motors.
(read more)Discover the Advantages of 3X Motion PM Stepping Linear Motors: Reliable, Precise, and Easy to Integrate into Your Projects.
(read more)3X Motion's 142 Series AC Servo Motor, with 2100w power, excels in independent intellectual property, harmonic suppression, speed regulation, and materials for industrial use. It's lightweight, high-powered, environmentally robust, with various feedback options. Ideal for Robotics, AGV, Autos, and 3D Printing.
(read more)Benefits: High efficiency; Good torquespeed curve; Custom models available; Supporting encoder and controller available; Gearbox available
(read more)High Torque, Waterproof, and Customizable Motors for Efficient Solar Power Systems
(read more)The 3X Motion brushless DC motor (28Series) offers one of the industry’s widepower ranges with standard models available at rated torque between 7-16 mN.m. The 3X motion brushless DC motor with standard models have the rated speed between 3000 – 8000 RPM. Normal rated Voltage 12V&24V.
(read more)Explore the 3X Motion PM Linear Stepper Motor (25 Series) for reliable, precise, and cost-effective motion control solutions.
(read more)In recent years, with the popularity of Internet shopping and the rapid development of urban informatization, the express delivery industry has also achieved unprecedented rapid development. The rapid rise of the logistics field makes the demand for industry automation higher and higher. From the traditional high-intensity and high-density manpower industry to today's sorting machine, co...
(read more)3X Motion technologies Ltd. has not been affected by COVID-19 in its new product development. Now we have fully resumed production, and we will continue to pursue technological innovation in 2020. Our new products include new servo and brushless motor series:
Voltage range much wide:
Optimized Performance Across a Wide Power Spectrum
(read more)Experience Exceptional Performance with 3X MOTION Products
(read more)Features:
- Ambient temp.: -20 ~ 85°C
- Big torque
- Long life time, 10 years
EXPO Name: SPS - Smart Production Solution
Location: Nuremberg Messe in Germany
Date: 14th Nov ~ 16th Nov 2023
Stand: Hall 3, 460
Download more information of 3X Motion here...
(read more)The 3X Motion brushless DC motor (60 Series) offers one of the industry’s wide power ranges with standard models available at continuous stall torque ratings from 0.38 N.m to 1.56Nm. The 3X motion brushless DC motor with standard models have the rated speed between 1000 – 6000 RPM. Normal rated Voltage 12V&24V.
(read more)3X Motion technologies has recently developed a brushless motor with integrated driver, and the motor size can be from 57mm to 90mm.
(read more)The 3X Motion brushless DC motor (110 Series) offers one of the industry’s wide power ranges with standard models available at continuous stall torque ratings from 2.2 N.m to 8.592Nm. The 3X motion brushless DC motor with standard models have the rated speed between 1000 – 3000 RPM. Normal rated Voltage 12V&24V.
(read more)Typical Applications:
- Security and protection
- Medical Equipment
- Textile
- Flexible conveying equipment , AGV
- Printing
The 3X Motion hybrid stepper motor (86 Series / NEMA34) offers one of the industry’s wide power ranges with standard models available at holding torque from 290 N.cm to 1200N.cm. The 3X motion stepper motor with standard models have normal step angle deg 1.8° and 0.9°.
(read more)The 3X Motion brushless DC motor (57 Series / NEMA23) offers one of the industry’s wide power ranges with standard models available at continuous stall torque ratings from 0.096 N.m to 0.72Nm. The 3X motion brushless DC motor with standard models have the rated speed between 1000 – 6000 RPM. Normal rated Voltage 12V&24V.
(read more)The 3X Motion PG90 Geared Motor is a type of brushed DC motor with planetary gearbox. The 3X motion PG90 offers rated torque 0.86N.m, max torque 1.9N.m and rated speed is 1055 rpm without gearbox. And PG63 geared motor slowed down by planetary gearbox whose ratio is 422:1 can reach rated torque 200 N.m, max torque 300N.m. 3X Motion PG90 is widely used in the industrial field of low speed...
(read more)Innovative motor solutions driving success in solar tracker applications for over 20 years.
(read more)The 3X Motion PG90 Geared Motor is a type of brushed DC motor with planetary gearbox. The 3X motion PG90 offers rated torque 0.86N.m, max torque 1.9N.m and rated speed is 1055 rpm without gearbox. And PG63 geared motor slowed down by planetary gearbox whose ratio is 422:1 can reach rated torque 200 N.m, max torque 300N.m.
(read more)Discover 3X Motion's 57 Series with a wide power range, customizable torque, speed, and waterproof options. Ideal for various industrial applications.
(read more)42mm BLDC geared motor of 3X Motion is mainly used in tower solar heliostat rotation system. The heliostat is one of the main devices in tower solar thermal power station.
(read more)