High-Torque DC Gear Motor for Heavy-Duty Systems
Featured Product from 3X Motion Technologies Co., Ltd
The 3X Motion PG63 brushed DC gear motor integrates a planetary gearbox to deliver high torque output, stable performance, and long service life in demanding environments. It is well suited for applications requiring durability, efficiency, and environmental protection.
Core Engineering Advantages
- High torque output up to 180 N·m, suitable for heavy-load applications
- Planetary gearbox design with >80% efficiency and smooth transmission
- IP65 protection for reliable operation in outdoor and harsh environments
- Durable construction for long-term continuous use
- Stable performance across varying load conditions
Typical Applications
- Solar tracking systems
- Automotive actuators and drive systems
- Industrial automation equipment
- Heavy-duty mechanical systems
Engineering Value
- Enables compact high-torque drive solutions
- Improves system efficiency and reliability
- Reduces maintenance and downtime
- Supports operation in harsh environments
More Featured Products