Immersed Electrode Hot Water Boiler
Featured Product from Acme Engineering Products
ACME ENGINEERING PRODUCTS offers hot water boilers based on proven design for building complexes, commercial structures and light industry. These Electrode Boilers have unlimited application possibilities wherever a need for process or space heating exists, including office and apartment buildings, hospitals, schools, hotels, food processing, clothing and textile plants, industrial plants, mining operations, etc.
Any voltage up to 20 KV, 3 phases, 3 wires and centerline grounded line.
- Capacities from 3000 to 34,000 KW
- Operating pressure to suit
- Voltages up to 20 KV, direct on line as above
- Economical electrical installation directly at high volt-age, pre-wired for installation close to existing buildings.
- Can be supplied in packaged boiler room system.
- Completely independent pre-pipped and pre-wired For installation close to existing buildings. Only heat exchanger output connections to existing systems are required.
- Prompt assistance to designers, installers and users.
Click here to see all the advantages and to download product literature and specs.
More Featured Products