Temp & Humidity Vibration Enviro Chamber
Featured Product from AI SI LI (China) Test Equipment Co., Ltd.
Product Overview
The Temp & Humidity Vibration Enviro Chamber Model XPD sets a new standard in vibration test equipment. Equipped with state-of-the-art digital controls, it ensures precise measurements under varying environmental conditions, making it ideal for durability, shock, and safety testing.
Key Features
- High Precision Control: Advanced sensors and digital signal processing for exact vibration tracking.
- Versatile Testing Modes: Supports sine, random, and multi-axis patterns for diverse test requirements.
- Energy Efficient: Engineered to reduce noise and power consumption while delivering top performance.
- Robust Construction: Built from durable materials to ensure consistent operation in demanding environments.
Applications
Ideal for industries such as electronics, automotive, and aerospace, where rigorous vibration testing is a must. From early prototypes to pre-production quality checks, this chamber delivers the performance you can count on.
Technical Specifications
- Frequency Range: 5Hz - 200Hz
- Maximum Acceleration: 20g
- Temperature Tolerance: -20°C to 60°C
- Digital Interface: Enables real-time monitoring and data logging
Step up your testing game with technology that’s as forward-thinking as you are—no fluff, just uncompromising performance.
More Featured Products