Xenon Lamp Aging Test Chamber
Featured Product from AI SI LI (China) Test Equipment Co., Ltd.
High-Performance Xenon Lamp Accelerated Aging Fastness Test Chamber
The Xenon Lamp Accelerated Aging Fastness Test Chamber is a cutting-edge testing device engineered to replicate the effects of sunlight, UV exposure, and other climatic factors on various materials. It provides precise, accelerated aging tests, helping professionals evaluate material durability, fading, and weather resistance efficiently.
Key Features:
- Realistic Sunlight Simulation: Utilizes xenon arc lamps for full-spectrum solar simulation, including ultraviolet, visible, and infrared light.
- Wide Application Range: Ideal for testing textiles, leather, plastics, rubber, paint, printing ink, and other color-sensitive materials.
- Advanced Test Capabilities: Simulates conditions such as temperature, humidity, and rainfall for comprehensive durability assessments.
- Customizable Parameters: Adjustable black panel temperature, humidity range, exposure cycle, and water spray options.
- Robust Performance: Features durable quartz filters, adjustable sample holder rotation, and an extended lamp lifespan of 1500 hours.
- Precision Engineering: Ensures reliable, repeatable test results with ±3°C temperature and ±5% RH control accuracy.
Technical Highlights:
- Model: XL-1000
- Test Area: 7500 cm²
- Temperature Range: 40–120°C
- Humidity Range: 20–95% RH
- Power Supply: AC 380V, 50/60 Hz
Applications:
- Durability Testing: Assess product resistance to sunlight, UV, and weather exposure.
- Material Innovation: Evaluate and improve the performance of new or existing materials.
- Colorfastness Tests: Determine fading resistance and color stability under simulated environmental conditions.
With over 28 years of manufacturing expertise, CE certification, and reliable performance, this chamber is an essential tool for professionals in material development and quality control.
For inquiries or assistance, please contact us.
More Featured Products