Walk-In Temperature & Humidity Chamber

Featured Product from AI SI LI (China) Test Equipment Co., Ltd.

Walk-In Temperature & Humidity Chamber-Image

Overview

The Walk-In Temperature & Humidity Chamber provides controlled environmental conditions to evaluate product durability and reliability. Whether you need to test auto spare parts, electronic components, or large batches of materials, this chamber simulates real-world conditions to ensure compliance with industry standards.

Key Features & Performance

  • Customizable Dimensions: Tailored to your space and testing requirements.

  • Temperature Range: -70°C to 150°C (customizable per customer request).

  • Humidity Range: 20% to 98% RH (optional ranges: 10%-98% RH, 5%-98% RH with dehumidifier).

  • Precision Control:

    • Temperature accuracy: ±0.5°C
    • Humidity accuracy: ±2.5% RH
    • Indication resolution: 0.1°C / 0.1% RH
    • Uniformity: ±2°C / ±5% RH
  • Fast Temperature Changes:

    • Heating: 0.1 to 3.0°C/min
    • Cooling: 0.3 to 1.0°C/min (faster options available)
  • Cooling System: Choose from water-cooled or air-cooled models.

  • Advanced Safety Features:

    • Overload & short circuit protection
    • High/low voltage coolant safety
    • Over-temperature & over-humidity protection
    • Fault warning system
  • Optional Accessories: Slopes for carts, data recorders, water purifiers, dehumidifiers.

Technical Specifications

Parameter Specification
Inner Dimensions Custom-designed to fit specific applications
Outer Dimensions Varies based on selected model
Temperature Range Low: -70°C to 25°C / High: 80°C to 150°C (optional)
Humidity Range 20%-98% RH (optional: 10%-98% RH, 5%-98% RH)
Uniformity ±2.5°C / ±3.5% RH
Accuracy ±0.5°C / ±2.5% RH
Compressor French Tecumseh / German Bitzer
Power Supply AC 380V (±10%), 50/60Hz, 3-phase, 5-line

Applications

  • Automotive: Reliability testing of spare parts and materials.
  • Electronics & Semiconductors: Climate stress testing for PCBs, sensors, and displays.
  • Aerospace & Military: Ensuring compliance with durability standards.
  • Food Science & Pharmaceuticals: Stability testing under controlled conditions.

Installation & Packaging

  • Installation: On-site setup support available.
  • Packaging:
    • PP film wrap for protection
    • 10mm foam padding between chamber and case
    • Standard export plywood case for shipping safety