UV &Xenon Lamp Aging Test Chamber

Featured Product from AI SI LI (China) Test Equipment Co., Ltd.

UV &Xenon Lamp Aging Test Chamber-Image
Technical Parameters:
Model XL-1000
Internal Dimension W*H*D (mm) 1000*1000*1000
External Dimension W*H*D (mm) 1550*2150*1550
Tube Using Life (H) 1500
Tube Power 1KW/6KW
Illumination Intensity Full spectrum
1200±200w/m2
Lighting Filter Type Quartz
Quartz
Simulated Test Status Test samples: Explore under outer space
Cooling System Water-cooled or wind cooled
Temperature Control Range of the Test Cabinet Black panel temperature : BPT 40~120 degree (±3 degree)
Black standard temperature:BST 38~120 degree (±3 degree)
Humidity Control Range of the Test Cabinet Humidity when lighting: 20%R.H.~75%R.H. (± 5%R.H.)
Humidity when dark: 60%R.H.~95%R.H. (± 5%R.H.) 
Rotating Speed of the Sample Holder (RPM) 1~5 adjustable
Diameter of Sample Shelf(mm) 500±50
Sunlight Exposure Cycle 0.01~999 hours 59mins
Raining Period / Time Raining Period: 1~240mins,discontinuous-type, adjustable
Raining Time: 1~9999mins, adjustable, water spray pressure 70~130Kpa
Spray water flow(L/min) 1~2.4
Explore Area(cm2) 7500
Power  AC 380 V(±10%),50/60HZ ,3   5 Lines