Climate chamber TH-1500
Featured Product from AI SI LI (China) Test Equipment Co., Ltd.
1500l Double-open Swing Door High & Low Temperature And Low Humidity Test Chamber Design for temperature & humidity tests, cold resistance tests, thermal cycle tests, ultra low-temperature tests, high-temperature tests, storage conditions, and calibration functions. We Supply a large range of standard and custom temperature and humidity test chambers to suit many types of environmental test conditions. This Chamber With two door open allows for a bigger item. With open width 1500mm, Height 1000mm and Depth1000mm Our advise for choosing a suitabel chamber size is to mention always the Max size of the test subject in L, W, H with our sales team. Temperature Rising/ Falling Velocity - Temperature rising approx. 0.1~3.0°C/min; temperature falling approx. 0.1~1.5°C/min; Interior and Exterior Material - Interior material is SUS 304# stainless steel,exterior is stainless steel or SEE cold-rolled steel with paint coated. Insulation Material - Resistant to high temperature, high density, formate chlorine, ethyl acetum foam insulation materials Cooling System - Wind cooling Protection Devices - Fuse-free switch, overloading protection switch for compressor, high and low voltage coolant protection switch, over-humidity and over-temperature protection switch, fuses, fault warning system, water short storage warning protection Optional Accessories - Inner door with operation hole(Optional), Recorder(optional),Water Purifier Compressor - French Tecumseh Brand, Germany Bizer Brand