VTI's 16-Channel Strain Instrument: EX1403A
Featured Product from AMETEK Programmable Power
Superior signal integrity and flexible front end with convenient connector interface
- High accuracy with industry leading signal to noise ratio and consistent repeatability.
- Unrivaled flexibility to work with all bridge/strain, voltage and resistance (2 or 4 wire method) measurements.
- RJ45 connector allows for direct instrument connection at highest performance and lowest cost. No breakout terminal required.
- 20+ year legacy of building high performance bridge/strain measurements.
Ethernet/LXI interface improves ability to distribute instruments with the highest level of reliability
- PoE (Power over Ethernet) and IEEE 1588v2/PTPv2 (Precision Time Protocol) minimizes cabling clutter.
- LXI compliance ensures adherence to open standards, longevity and compatibility with instrumentation throughout your test environment.
Seamlessly scales from small to large channel-count systems
- Operates extremely well as a standalone solution or within the most complex systems with repeatable performance even at high channel count.
- Easily add channels to any system.
Supporting software is Plug and Play ready
- Versatile web-based GUI requires no additional software purchases or development.
- Driver support for operation in Windows, Linux, MATLAB and LabVIEW.
Unbeatable value/performance ratio
More Featured Products