Military Grade panel PC
Featured Product from Acnodes Corporation
Military-grade panel PC with a 12.1 inch 1024 x 768 resistive type touch screen monitor powered by the Intel Celeron N2930 1.83GHz CPU. The panel PC supports 2 x LAN + 2 x USB + 1 x RS-232 (D38999), a fully IP67 rated rugged enclosure, and MIL-STD-461F/810G military testing compliance.
PCM8012
- Fully IP67 rated rugged enclosure
- 12.1 inch 1024 x 768 industrial LCD panel
- 5-wire resistive type touch screen with EMI mesh filter
- 400-nits LCD panel, option for 1000-nits high brightness
- Intel Celeron N2930 1.83GHz embedded system
- 2 x LAN + 2 x USB + 1 x RS-232 (D38999 connectors)
- MIL-STD-810G -10°C to 60°C wide range working temperature
- Wide range 9~36V DC power input with EMI filter
More Featured Products